EN
  • EN
  • DE

KSD82S

Part No KSD82S
Manufacturer OTAX Corporation
Catalog DIP Switches
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Poles 8
RoHS Compliant
Win Source Part Number 1219338-KSD82S
Categories DIP Switches
Manufacturer OTAX Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSD82S CAD Model

Description

The KSD82S is a DIP switch manufactured by OTAX Corporation.

  • Win Source Part Number: 1219338-KSD82S
  • Lead Free: Yes
  • RoHS Compliant: Yes
  • Number of Poles: 8

You May Also Be Interested in

Diptronics
DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch
Lowest to $0.7143
C&K Components
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1005
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701
Omron
DIP Switches / SIP Switches Half Pitch SMT DIP Switch
Lowest to $2.1195
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height
Lowest to $0.7169
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
C&K Components
SW ROTARY DIP HEX COMP 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess