EN
  • EN
  • DE

KSD62

Part No KSD62
Manufacturer OTAX Corporation
Catalog DIP Switches
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Poles 6
RoHS Compliant
Win Source Part Number 1190684-KSD62
Categories DIP Switches
Manufacturer OTAX Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSD62 CAD Model

Description

The KSD62 is a 6-pole DIP switch from OTAX Corporation.

  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Market Popularity: Popular
  • Supply and Demand Status: Limited
  • Popularity: Medium-popularity device

You May Also Be Interested in

TE Connectivity
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 8POS SMD
Need more? Email Us
Omron
SWITCH ROTARY DIP HEX 0.1A 30V
Lowest to $8.8516
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701
Diptronics
DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch
Lowest to $0.7143
TE Connectivity
SWITCH SLIDE DIP SPST 0.01A 5V
Need more? Email Us
C&K Components
SW ROTARY DIP HEX COMP 0.4VA 20V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1005

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess