EN
  • EN
  • DE

SMT-TOP-LED

Part No SMT-TOP-LED
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 329808-SMT-TOP-LED
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMT-TOP-LED CAD Model

Description

The SMT-TOP-LED, manufactured by OSRAM Opto Semiconductors Inc., is a surface-mount technology (SMT) Light Emitting Diode (LED) designed for a variety of applications requiring a compact and efficient light source. This LED offers reliable performance and is suitable for automated assembly processes due to its SMT design.

Applications

  • Backlighting for LCD displays in mobile devices and instrumentation.
  • Indicator lights in consumer electronics, appliances, and automotive applications.
  • General illumination in compact lighting systems.
  • Status indicators in industrial equipment and control panels.
  • Automotive interior lighting.

Features

  • Surface Mount Technology (SMT): Enables automated assembly and reflow soldering, reducing manufacturing costs and improving production efficiency.
  • Compact Size: Its small footprint allows for high-density placement on PCBs, making it ideal for space-constrained applications.
  • High Luminous Intensity: Delivers bright and clear light output, ensuring excellent visibility.
  • Wide Viewing Angle: Provides uniform light distribution, enhancing the overall appearance of illuminated areas.
  • Long Lifespan: Offers extended operational life, reducing maintenance requirements and replacement costs.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with hazardous substance restrictions.

Benefits

  • Reduced Manufacturing Costs: SMT design allows for efficient automated assembly.
  • Space Saving: Compact size enables integration into small and densely populated PCBs.
  • Enhanced Visibility: High luminous intensity ensures clear and bright light output.
  • Uniform Illumination: Wide viewing angle provides consistent light distribution.
  • Long-Term Reliability: Extended lifespan reduces the need for frequent replacements.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The specific technical specifications of the SMT-TOP-LED, such as wavelength, forward voltage, and luminous flux, will vary depending on the specific model within the SMT-TOP-LED series. Refer to the manufacturer's datasheet for detailed electrical and optical characteristics. It is important to consider the appropriate drive current and thermal management to ensure optimal performance and longevity of the LED. The SMT-TOP-LED is typically available in various color options including red, green, blue, yellow and white. Proper soldering techniques are essential to avoid damage to the LED during assembly. Adherence to the recommended reflow soldering profile is crucial for reliable connections. The packaging is designed for automated pick-and-place equipment, facilitating efficient manufacturing processes.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4881 $59.2977
41+ $2.8621 $117.3461
63+ $2.7732 $174.7116
87+ $2.6842 $233.5254
112+ $2.5941 $290.5392
149+ $2.3262 $346.6038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess