EN
  • EN
  • DE

SFH7770

Part No SFH7770
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319227-SFH7770
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SFH7770 CAD Model

Description

The SFH 7770 is an integrated ambient light sensor (ALS) manufactured by OSRAM Opto Semiconductors. This sensor is designed to measure the intensity of ambient light and provide this information to a host microcontroller. It is suitable for applications where automatic brightness control and light level detection are required.

Applications:

  • Mobile Devices (Smartphones, Tablets): Automatic display brightness adjustment to optimize viewing experience and conserve battery power.
  • Wearable Devices (Smartwatches, Fitness Trackers): Dynamic screen brightness control based on ambient light conditions.
  • Notebooks and Laptops: Keyboard backlight control and display dimming based on ambient light levels.
  • Industrial Lighting Control: Light level monitoring and automatic adjustment of lighting systems.
  • Automotive Applications: Headlight control and dashboard brightness adjustment.

Features:

  • Integrated Ambient Light Sensor: Measures the intensity of ambient light.
  • High Sensitivity: Excellent performance in low light conditions.
  • Digital Output: Provides a digital output signal proportional to the ambient light level.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Small Package: Compact package size for easy integration into various devices.

Benefits:

  • Improved User Experience: Automatically adjusts display brightness for optimal viewing in different lighting conditions.
  • Extended Battery Life: Reduces power consumption by optimizing display brightness.
  • Simplified Design: Easy integration into existing circuits with a digital output.
  • Accurate Light Measurement: Provides reliable and precise ambient light level detection.
  • Space Saving: Small footprint allows for use in compact devices.

Additional Details:

The SFH 7770 ambient light sensor is designed to provide accurate and reliable light level measurements. It utilizes a photodiode to detect ambient light and converts the light intensity into a digital output signal. The sensor operates at low voltage and consumes minimal power, making it ideal for battery-powered devices. It communicates with a microcontroller via a standard interface (often I2C). The device is designed to operate over a wide temperature range and is suitable for use in a variety of environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6634 $58.5948
53+ $2.1853 $115.8209
82+ $2.1171 $173.6022
113+ $2.0490 $231.5370
146+ $1.9797 $289.0362
196+ $1.7752 $347.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess