EN
  • EN
  • DE

SFH420

Part No SFH420
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319034-SFH420
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Imaging, Video & Vision, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian SFH420 CAD Model

Description

The SFH420 is a high-speed silicon PIN photodiode designed for infrared applications. Manufactured by OSRAM Opto Semiconductors Inc., this photodiode is optimized for high-speed data transmission and control systems utilizing infrared light. Its features include fast response time and high sensitivity, making it suitable for various applications requiring rapid and accurate light detection.

Applications:

  • Infrared Remote Control Systems: Commonly used in remote controls for TVs, DVD players, and other consumer electronics.
  • Light Barriers: Employed in security systems and industrial automation for detecting interruptions in light beams.
  • Optical Data Transmission: Suitable for transmitting data via infrared light in short-range communication systems.
  • Proximity Sensors: Used in devices that detect the presence of nearby objects using infrared light.
  • Light Curtains: Integral to safety systems in machinery and equipment.

Features:

  • High-Speed Response: Fast switching times allow for high-speed data transmission.
  • Silicon PIN Photodiode: Offers excellent sensitivity and low noise.
  • Compact Design: Facilitates integration into various devices.
  • Infrared Sensitivity: Optimized for detecting infrared light.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Benefits:

  • Improved Data Transmission: Enhances the speed and reliability of infrared communication systems.
  • Precise Detection: Provides accurate and reliable light detection.
  • Easy Integration: Simplifies mounting and connection.
  • Enhanced System Performance: Increases the responsiveness and accuracy of light-sensitive circuits.
  • Reliable Operation: OSRAM's reputation ensures consistent and dependable performance.

The SFH420 photodiode typically operates with a reverse voltage of 5V and is highly sensitive to infrared light in the 800-900 nm range. Its fast response time, typically in the nanosecond range, makes it ideal for high-speed applications. The device's compact size allows it to be easily integrated into space-constrained designs. The SFH420 is often used in conjunction with infrared LEDs to create complete optical communication systems. It is commonly found in applications where precise and rapid detection of infrared signals is required, such as in industrial control systems and consumer electronics. The device's robust construction and wide operating temperature range ensure reliable performance in a variety of environments. Its PIN diode structure helps in reducing noise and improving the signal-to-noise ratio, crucial for accurate detection in noisy environments.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4146 $58.0440
345+ $0.3396 $117.1620
530+ $0.3292 $174.4760
725+ $0.3188 $231.1300
940+ $0.3084 $289.8960
1,260+ $0.2760 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,260 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess