EN
  • EN
  • DE

SFH325FA

Part No SFH325FA
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319012-SFH325FA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH325FA CAD Model

Description

The SFH325FA is a silicon NPN epitaxial phototransistor optimized for infrared (IR) detection in a variety of applications. Manufactured by OSRAM Opto Semiconductors, this device is known for its high sensitivity and reliability, making it ideal for use in remote control systems, light barriers, and other IR-based detection devices. The SFH325FA is designed to provide consistent performance and ease of integration into electronic circuits.

Applications

  • Remote Control Systems: Commonly used as an IR receiver in remote control units for televisions, audio systems, and other electronic devices.
  • Light Barriers: Integrated into safety systems and automated equipment to detect the interruption of an IR beam.
  • Optical Sensors: Employed in various optical sensing applications for object detection and proximity sensing.
  • Industrial Automation: Utilized in assembly lines and automated processes to detect the presence or absence of components.
  • Security Systems: Incorporated into intrusion detection systems and alarm systems for motion detection.

Features

  • High Sensitivity to Infrared Radiation: Provides excellent performance in detecting IR signals, even in low-light conditions.
  • NPN Silicon Phototransistor: Offers stable and reliable operation.
  • Compact Package: Allows for easy integration into various designs.
  • Wide Acceptance Angle: Enables greater flexibility in sensor placement and alignment.
  • Fast Switching Speed: Facilitates rapid response to changes in IR radiation.

Benefits

  • Improved System Performance: High sensitivity ensures reliable detection, enhancing overall system functionality and reducing false triggers.
  • Simplified Design Integration: Compact size and standard pinout make it easy to incorporate into new and existing designs.
  • Cost-Effective Solution: Provides a balance of high performance and affordability.
  • Enhanced Safety: Reliable detection in light barrier applications improves safety in industrial and automated environments.
  • Increased Efficiency: Fast response time and accurate detection improve the efficiency of automated systems and processes.

Technical Specifications

The SFH325FA typically operates with a collector-emitter voltage (VCE) of up to 30V and a collector current (IC) of up to 50mA. Its peak spectral sensitivity is optimized for common IR LEDs. The package is designed for efficient IR transmission and is RoHS compliant.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,923 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess