EN
  • EN
  • DE

SFH3211

Part No SFH3211
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Description NPN-Silizium-Fototransistor in SMT TOPLED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319011-SFH3211
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH3211 CAD Model

Description

The SFH3211 is a silicon NPN phototransistor designed for proximity sensing and object detection in various applications. Manufactured by OSRAM Opto Semiconductors, this device offers high sensitivity to infrared (IR) radiation and is particularly well-suited for use in reflective sensors. Its design focuses on efficient light collection and conversion, making it a reliable component for detection systems.

Applications

  • Proximity Sensors: Used in devices requiring proximity detection, such as automatic faucets, hand dryers, and touchless switches.
  • Object Detection: Employed in industrial automation and robotics to detect the presence or absence of objects.
  • Reflective Sensors: Integrated into reflective sensors for measuring distance or detecting surface characteristics.
  • Gaming Consoles and Interactive Devices: Used for gesture recognition and motion sensing.
  • Mobile Devices: Incorporated in features like screen auto-dimming based on proximity to the user.

Features

  • High Sensitivity to Infrared Radiation: Ensures reliable detection of IR signals even in low-light conditions.
  • NPN Silicon Phototransistor: Provides stable and consistent performance over a wide range of operating conditions.
  • Compact Package: Facilitates easy integration into space-constrained applications.
  • Optimized for Reflective Sensing: Designed to efficiently collect reflected light.
  • Fast Switching Speed: Allows for quick response to changes in IR radiation, enabling real-time detection.

Benefits

  • Enhanced System Reliability: High sensitivity and optimized design ensure consistent and dependable detection, reducing false triggers.
  • Simplified Design Integration: Compact size and industry-standard pinout simplify the design process, reducing development time.
  • Cost-Effective Solution: Provides a balance of performance and affordability, making it suitable for a wide range of applications.
  • Improved User Experience: Enables intuitive and responsive interaction in proximity-based applications.
  • Increased Efficiency: Fast response time and accurate detection improve the efficiency of automated systems and processes.

Technical Specifications

The SFH3211 typically operates with a collector-emitter voltage (VCE) of up to 30V and a collector current (IC) of up to 50mA. Its peak spectral sensitivity aligns with common IR LEDs. The package is designed to enhance the collection of reflected IR light. It is also compliant with RoHS environmental standards.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9187 $58.3740
49+ $2.3955 $117.3795
75+ $2.3204 $174.0300
103+ $2.2453 $231.2659
133+ $2.1714 $288.7962
179+ $1.9462 $348.3698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess