EN
  • EN
  • DE

SFH3015FA-Z

Part No SFH3015FA-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837109-SFH3015FA-Z
Ultra Librarian 3D Model Ultra Librarian SFH3015FA-Z CAD Model

Description

The SFH3015FA-Z is a silicon PIN photodiode manufactured by OSRAM Opto Semiconductors. It is designed for ambient light sensing and control applications. This photodiode offers excellent sensitivity in the visible light spectrum and is optimized for use in a variety of consumer and industrial devices.

Applications:

  • Ambient light sensors in mobile devices (smartphones, tablets)
  • Automatic display brightness control
  • Light barriers and light curtains
  • Industrial automation systems
  • Optical switches

Features:

  • High sensitivity to visible light
  • Fast switching speed
  • Miniature SMD package
  • Wide viewing angle
  • Operating temperature range: -40 °C to +85 °C
  • RoHS compliant

Benefits:

  • Provides accurate ambient light detection for optimal display brightness control, improving user experience and saving power.
  • Enables rapid response to changes in light conditions, ensuring real-time adjustments in lighting systems.
  • Easy integration into compact electronic devices due to its small size.
  • Allows for flexible sensor placement and light detection from various angles.
  • Stable and reliable operation in a wide range of environmental conditions.
  • Environmentally friendly manufacturing process.

Technical Specifications:

  • Package: SMD (Surface Mount Device)
  • Wavelength Range: 400 nm to 700 nm (Visible Light)
  • Photosensitivity: Typically 60 nA/lx
  • Reverse Voltage: 32 V
  • Dark Current: Typically 1 nA
  • Capacitance: Typically 3 pF
  • Viewing Angle: 120°

The SFH3015FA-Z is an ideal choice for applications requiring precise and reliable ambient light sensing. Its high sensitivity and fast switching speed, combined with its compact size, make it suitable for integration into a wide range of devices. The device's robust design ensures stable performance and long-term reliability in demanding environments. By accurately detecting ambient light, the SFH3015FA-Z helps optimize display brightness and reduce power consumption, contributing to a more efficient and user-friendly device.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess