EN
  • EN
  • DE

SFH300FA

Part No SFH300FA
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 318989-SFH300FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH300FA CAD Model

Description

The SFH300FA is a silicon PIN photodiode designed for various light detection applications. Manufactured by OSRAM Opto Semiconductors, it is known for its high sensitivity and fast switching speed. This photodiode is housed in a surface-mount device (SMD) package, making it suitable for automated assembly processes. Its robust design and reliable performance make it ideal for both industrial and consumer electronics applications.

Applications:

  • Light barriers: Used in security systems and industrial automation to detect obstructions.
  • Photointerrupters: Found in printers, scanners, and other devices to sense the position or movement of mechanical components.
  • Optical sensors: Integrated into light meters and ambient light detectors for controlling display brightness.
  • Medical devices: Employed in pulse oximeters and other optical diagnostic equipment.
  • Industrial automation: Used for position sensing and object detection.

Features:

  • High sensitivity: Provides a strong electrical signal even with low light levels.
  • Fast switching speed: Enables rapid response to changes in light intensity.
  • SMD package: Surface-mount design allows for automated assembly and efficient use of board space.
  • Wide spectral range: Sensitive to a broad range of light wavelengths, optimized for visible and near-infrared regions.
  • Low capacitance: Minimizes signal distortion and enhances high-frequency performance.

Benefits:

  • Improved system performance: High sensitivity and fast response time enhance the accuracy and speed of light-sensing applications.
  • Versatile application: Suitable for a wide range of applications due to its spectral sensitivity and compact size.
  • Easy integration: SMD package facilitates easy incorporation into existing circuit designs and automated assembly lines.
  • Reliable operation: Robust construction ensures consistent performance in diverse operating conditions.
  • Cost-effective: Provides excellent performance at a competitive price.

Additional Details:

The SFH300FA typically has a spectral sensitivity ranging from 400 nm to 1100 nm, with peak sensitivity occurring around 880 nm. The reverse voltage is usually around 30V, and the dark current is minimal, reducing noise in the system. The devices capacitance plays a crucial role in its high-speed capabilities. Operating temperature ranges from -40°C to +85°C. Detailed technical specifications, including spectral response curves and electrical characteristics, can be found in the OSRAM datasheet. It is RoHS compliant.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Lowest to $1.3860
Infineon Technologies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2446 $58.7040
580+ $0.2007 $116.4060
895+ $0.1944 $173.9880
1,230+ $0.1882 $231.4860
1,590+ $0.1820 $289.3800
2,125+ $0.1631 $346.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess