EN
  • EN
  • DE

SFH 4727AS A01

Part No SFH 4727AS A01
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR / Infrared (IR) Emitter 950nm 2.65V 1.5A 710mW/sr @ 1A 50° 1515 (3838 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr ams-OSRAM USA Inc.
Series OSLON® Black
Package Tape & Reel (TR)
Product Status Last Time Buy
Type Infrared (IR)
Current - DC Forward (If) (Max) 1.5A
Radiant Intensity (Ie) Min @ If 710mW/sr @ 1A
Wavelength 950nm
Voltage - Forward (Vf) (Typ) 2.65V
Viewing Angle 50°
Orientation Top View
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 1515 (3838 Metric)
Base Product Number SFH 4727
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65112A0371,475-SFH4727ASA01TR
Standard Package 1
Win Source Part Number 1003662-SFH 4727AS A01
Ultra Librarian 3D Model Ultra Librarian SFH 4727AS A01 CAD Model

Description

The SFH 4727AS A01 is an infrared LED emitter from the OSLON Black series of optoelectronics components and manufactured by OSRAM Opto Semiconductors GmbH.

  • Wavelength: 950nm
  • Viewing Angle: 50 degrees.
  • Maximum Forward Current: 1.5A
  • Typical Forward Voltage: 2.65V.
  • Package: 1515 (3838 Metric) SMD (SMT) package
  • Mount: tape and reel (TR)
  • Temperature Range: -40°C to 125°C
  • ECCN: EAR99 compliant.
  • Radiant Intensity: 710mW/sr @ 1A.
  • Status: Last-time buy.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 60MA MINI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5722
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $4.3014
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.3603
Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
TT Electronics
EMITTER IR 935NM 100MA TO-46
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess