EN
  • EN
  • DE

Q65111A5731

Part No Q65111A5731
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834540-Q65111A5731
Ultra Librarian 3D Model Ultra Librarian Q65111A5731 CAD Model

Description

The Q65111A5731 is a high-performance infrared (IR) emitter manufactured by OSRAM Opto Semiconductors. It is designed for various applications requiring precise and efficient IR light emission. This component leverages OSRAM's expertise in optoelectronic technology to deliver reliable and consistent performance.

Applications:

  • Remote controls: Used as the IR source for transmitting control signals to TVs, DVD players, and other electronic devices.
  • Proximity sensors: Integrated into sensors for detecting the presence or absence of objects in close range.
  • Light curtains: Employed in safety systems to detect obstructions and prevent accidents.
  • Optical encoders: Used in rotary and linear encoders for precise position feedback.
  • Gesture recognition systems: Utilized in devices that interpret hand movements and other gestures for user input.

Features:

  • High radiant intensity: Provides strong IR light output for reliable detection and communication.
  • Narrow viewing angle: Focuses the IR light for targeted and efficient emission.
  • Fast switching times: Enables rapid modulation of the IR light for high-speed data transmission.
  • Compact package: Facilitates integration into space-constrained applications.
  • Long lifespan: Designed for extended operation with minimal degradation in performance.

Benefits:

  • Reliable communication: Ensures accurate and consistent transmission of IR signals for remote control and data communication applications.
  • Precise detection: Enables accurate proximity sensing and object detection in various industrial and consumer applications.
  • Energy efficiency: Minimizes power consumption while delivering high IR light output.
  • Compact design: Allows for integration into small and portable devices.
  • Reduced maintenance: Long lifespan minimizes the need for frequent replacements, reducing overall maintenance costs.

The Q65111A5731 is typically housed in a compact surface-mount package, making it easy to integrate into printed circuit boards (PCBs). It operates at a specific wavelength in the IR spectrum, optimized for various sensing and communication applications. The emitter's performance is influenced by factors such as forward current, ambient temperature, and duty cycle. Proper thermal management and current limiting are essential to ensure optimal performance and longevity. Detailed electrical and optical characteristics can be found in the OSRAM datasheet for this product.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess