The OSRAM Opto Semiconductors Inc. M7-JN-8F-700 is a high-performance infrared LED (IRED). This device is designed for applications requiring efficient and reliable infrared light emission. Its compact size and robust construction make it suitable for a wide range of applications, from industrial automation to consumer electronics.
Applications
- Remote control systems
- Light barriers
- Proximity sensors
- Optical data transmission
- Automotive applications (e.g., rain sensors, gesture recognition)
- Security systems
Features
- High radiant intensity
- Narrow viewing angle
- Fast switching times
- Compact package size
- Robust design for demanding environments
- High reliability and long lifespan
- Wavelength of 850nm
Benefits
- Improved system performance due to high radiant intensity
- Precise and accurate detection with narrow viewing angle
- Efficient data transmission and communication due to fast switching times
- Easy integration into various designs because of the compact size
- Increased durability and longevity in harsh operating conditions
- Cost-effective solution due to high reliability and minimal maintenance requirements
- Excellent signal-to-noise ratio
Additional Details
The M7-JN-8F-700 operates at a wavelength of 850nm, a common wavelength for infrared applications. It is housed in a compact, surface-mountable package, facilitating automated assembly. The LED's narrow viewing angle allows for focused light emission, enhancing the performance of targeted applications. The device is designed to withstand a wide range of operating temperatures, making it suitable for both indoor and outdoor use. Its construction ensures high resistance to shock and vibration, contributing to its overall reliability.
The radiant intensity of the M7-JN-8F-700 is carefully controlled to provide consistent performance across different units. This is important for applications where precise and repeatable results are required. The forward voltage characteristics are also tightly specified, ensuring compatibility with standard drive circuits. The LED is compliant with RoHS environmental standards, meaning it does not contain hazardous substances. It is also lead-free, contributing to environmentally friendly manufacturing processes.
This IRED is a versatile and reliable component that can enhance the performance of a variety of electronic systems. Its combination of high radiant intensity, narrow viewing angle, and robust design makes it an excellent choice for demanding applications.