EN
  • EN
  • DE

LZ1-10R402-0000

Part No LZ1-10R402-0000
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER IR 850NM 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Infrared (IR)
Current - DC Forward (If) (Max) 1A
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 1.9V
Viewing Angle 90°
Orientation Top View
Temperature Range - Operating 125°C (TJ)
Mounting Type Screw Mount
Case / Package Star Array
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566186-LZ1-10R402-0000
Ultra Librarian 3D Model Ultra Librarian LZ1-10R402-0000 CAD Model

Description

N

You May Also Be Interested in

LITE-ON Technology
EMITTER IR 940NM 100MA T 1 3/4
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 60MA RADIAL
Need more? Email Us
LITE-ON Technology
EMITTER UV 402NM 5MM T/H
Need more? Email Us
Omron
PHOTOMICROSENSOR W/BUILT IN AMP
Need more? Email Us
LITE-ON Technology
LED HIGH POWER SMD
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 50MA RADIAL
Need more? Email Us
LITE-ON Technology
LTPL-C16FUVM385 UVA LED
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 50MA RADIAL
Need more? Email Us
Lumileds
LED INFRARED SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess