EN
  • EN
  • DE

LY W5SM-HZJZ-46-1

Part No LY W5SM-HZJZ-46-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description LED Uni-Color Yellow Automotive 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Color Yellow
Depth 6.2 mm
Dominant Wavelength 590 nm
Forward Current 400 mA
Forward Voltage 2.2 V
Illumination Color Yellow
Length 7.2 mm
Lens Color Clear
Lens Style Circular, Colorless, Diffused, Round
Luminous Flux 39 lm
Luminous Intensity 18.3 cd
Max Current Rating 1 A
Maximum Operating Temperature 110 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Elements 1
Number of LEDs 1
Number of Pins 2
Packaging Tape & Reel
Power Rating 1.4 W
RoHS Compliant
Test Current 400 mA
Test Temperature 25 °C
Viewing Angle 120 °
Wavelength 595 nm
Win Source Part Number 1073338-LY W5SM-HZJZ-46-1
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LY W5SM-HZJZ-46-1 CAD Model

Description

The LY W5SM-HZJZ-46-1 is a white LED manufactured by OSRAM Opto Semiconductors Inc., designed for a variety of lighting applications. This LED offers high brightness, excellent color rendering, and a long lifespan, making it suitable for both indoor and outdoor use.

Applications

  • General lighting
  • Backlighting for LCD displays
  • Automotive interior lighting
  • Portable lighting devices (flashlights, headlamps)
  • Architectural lighting

Features

  • High luminous efficacy
  • Compact SMD package
  • Long operating life
  • Excellent color rendering index (CRI)
  • Wide viewing angle
  • RoHS compliant

Benefits

  • Reduced energy consumption
  • Easy integration into various designs
  • Lower maintenance costs
  • Accurate color representation
  • Improved light distribution
  • Environmentally friendly

Technical Specifications

Key specifications for the LY W5SM-HZJZ-46-1 can be found in the official OSRAM datasheet. These include forward voltage, forward current, luminous flux, color temperature, and viewing angle. The compact SMD package allows for efficient heat dissipation and easy assembly. Materials are selected for long-term stability and optimal performance.

You May Also Be Interested in

KEC
Lowest to $0.0658
Lite-On Inc.
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $1.6320
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess