EN
  • EN
  • DE

LY H9PP-HZKX-46-1-350-R18-Z

Part No LY H9PP-HZKX-46-1-350-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED OSLON BLK YELLOW 591NM 3SMD / LED Lighting Color series Yellow 591nm (586nm ~ 595nm) 1515 (3838 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series OSLON® Black Flat
Package Tape & Reel (TR)
Product Status Last Time Buy
Color Yellow
Wavelength 591nm (586nm ~ 595nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.26V
Lumens/Watt @ Current - Test 77 lm/W
Current - Max 1A
Luminous Flux @ Current/Temperature 61lm (39lm ~ 82lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1515 (3838 Metric)
Supplier Device Package 3-SMD
Dimension 0.148" L x 0.148" W (3.75mm x 3.75mm)
Height - Seated (Max) 0.031" (0.80mm)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65111A7406,475-LYH9PP-HZKX-46-1-350-R18-ZTR
Standard Package 2,000
Win Source Part Number 1073310-LY H9PP-HZKX-46-1-350-R18-Z
Ultra Librarian 3D Model Ultra Librarian LY H9PP-HZKX-46-1-350-R18-Z CAD Model

Description

The OSLON® Black Flat Yellow LED Lighting component is a high-quality optoelectronic product that is designed to provide bright and reliable lighting solutions.

  • Mounting: SMD (SMT)
  • Package: Tape & Reel (TR)
  • Height: 0.031" (0.80mm)
  • Maximum Current: 1A
  • Viewing Angle: 120°
  • Forward Voltage (Vf): 2.26V
  • Current Test: 350mA
  • Wavelength: 591nm (586nm ~ 595nm)
  • Lumens/Watt @ Current Test: 77 lm/W
  • Package/Case: 1515 (3838 Metric)
  • Supplier Device Package: 3-SMD
  • Manufacturer: ams-OSRAM USA Inc.
  • Alternative Part Number: Q65111A7406, 475-LYH9PP-HZKX-46-1-350-R18-ZTR
  • REACH: Unaffected
  • ECCN: EAR99
  • Luminous Flux @ Current/Temperature: 61lm (39lm ~ 82lm)

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
LITE-ON Technology
P033RGB
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2659 $52.1157
54+ $1.8592 $100.3968
84+ $1.8011 $151.2924
115+ $1.7430 $200.4450
149+ $1.6849 $251.0501
199+ $1.5106 $300.6094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess