EN
  • EN
  • DE

LY A67F-U2AB-36-Z

Part No LY A67F-U2AB-36-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Yellow 597nm Automotive 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Yellow
Packaging Tape & Reel (TR)
Win Source Part Number 984368-LY A67F-U2AB-36-Z
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LY A67F-U2AB-36-Z CAD Model

Description

The LY A67F-U2AB-36-Z is a surface-mount LED from OSRAM Opto Semiconductors. It's designed for a variety of applications where efficient and reliable light emission is required. This LED offers a combination of high brightness and a compact package, making it suitable for space-constrained designs.

Applications

  • Automotive lighting (e.g., interior lighting, dashboard indicators)
  • Consumer electronics (e.g., backlighting for displays, indicator lights)
  • Industrial applications (e.g., status indicators, machine vision lighting)
  • Signage and advertising (e.g., channel letters, illuminated signs)
  • Medical devices (e.g., diagnostic equipment lighting)

Features

  • Surface-mount package for easy assembly
  • High luminous intensity for bright illumination
  • Wide viewing angle for uniform light distribution
  • Long lifespan for extended operation
  • RoHS compliant for environmental responsibility

Benefits

  • Reduced energy consumption compared to traditional light sources
  • Lower maintenance costs due to long lifespan
  • Improved design flexibility due to compact size
  • Enhanced visual clarity due to high brightness
  • Environmentally friendly operation

Additional Details

The LY A67F-U2AB-36-Z LED typically features a specific wavelength or color temperature, depending on the exact variant. It operates on a low DC voltage and current, making it compatible with a wide range of power supplies. The surface-mount package is designed for automated assembly processes, ensuring efficient and reliable manufacturing. Its robust construction and high-quality materials ensure stable performance even in harsh environmental conditions. The LED's spectral characteristics are carefully controlled to provide consistent color output across different operating conditions.

This LED's consistent light output and long lifespan make it a reliable choice for diverse applications. The small form factor helps to reduce overall product size while maintaining high performance. It is designed to meet the stringent requirements of modern electronic devices and industrial equipment. By integrating this LED, manufacturers can create innovative lighting solutions that are both energy-efficient and visually appealing.

You May Also Be Interested in

Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 2PLCC SMD / Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 597nm Automotive 2-Pin PLCC T/R
Need more? Email Us
Fairchild/ON Semiconductor
Not available to order LVF White, SMT, TNR
Lowest to $0.0196
OSRAM Opto Semiconductors Inc.
LED TOPLED YLW 589NM 6PLCC / LED Lighting Color series Yellow 589nm (583nm ~ 595nm) 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Enhanced Optical Power Led (aton )
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Super Red 645nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 70MA SMD / Infrared (IR) Emitter 860nm 2.4V 70mA 6.3mW/sr @ 70mA 120° 2-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR 2PLCC SMD / Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess