EN
  • EN
  • DE
  • IT

SFH 4256

Part No SFH 4256
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 860NM 70MA SMD  /  Infrared (IR) Emitter 860nm 2.4V 70mA 6.3mW/sr @ 70mA 120° 2-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr ams-OSRAM USA Inc.
Package Tape & Reel
Type Infrared (IR)
Current - DC Forward (If) (Max) 70mA
Radiant Intensity (Ie) Min @ If 6.3mW/sr @ 70mA
Wavelength 860nm
Voltage - Forward (Vf) (Typ) 2.4V
Viewing Angle 120°
Orientation Side View
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Surface Mount, Right Angle
Package / Case 2-SMD, J-Lead
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65111A3182,475-3579-1,SFH 4256-ND,SFH4256,475-3579-2,475-3579-6,SFH4256-ND,2266-SFH 4256
Standard Package 2,000
Win Source Part Number 959915-SFH 4256
Ultra Librarian 3D Model Ultra Librarian SFH 4256 CAD Model

Description

The SFH 4256 is an infrared LED emitter. ams-OSRAM USA Inc. manufactures it.

  • Type: Side-view sensor
  • Operating Temperature: -40°C to 100°C (TA)
  • Wavelength: 860nm
  • Viewing Angle: 120°
  • Forward Voltage: 2.4V
  • Radiant Intensity: 6.3mW/sr @ 70mA
  • Packaging: Tape & reel
  • Standard Package: 2000
  • Alternative Part Numbers: SFH 4256Q65111 A3182, Q65111-A3182, Q65111A3182, and SFH4256
  • ECCN: EAR99
  • MSL Level: 2 (1 year)
  • REACH: unaffected
  • HTSUS: 8541.41

You May Also Be Interested in

KODENSHI KOREA CORP.
Infrared Emitting Diodes(GaAs)
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0329
Unitpower Technology Limited
N-Ch 30V Fast Switching MOSFETs
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
EMITTER IR 875NM 100MA SMD
Lowest to $0.6520
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Lowest to $2.1940
Lite-On Inc.
Lowest to $0.3661
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA SIDELED
Lowest to $0.9064
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (850 nm)
Lowest to $0.7104

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess