EN
  • EN
  • DE

LWM673-Q1R1-34L-Z

Part No LWM673-Q1R1-34L-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828914-LWM673-Q1R1-34L-Z
Ultra Librarian 3D Model Ultra Librarian LWM673-Q1R1-34L-Z CAD Model

Description

The LWM673-Q1R1-34L-Z is a compact and efficient LED from OSRAM Opto Semiconductors, designed for applications needing reliable and consistent illumination. These LEDs are often used in situations where space is limited but high performance is still required.

Applications:

  • Mobile Devices: Backlighting for keypads and displays in mobile phones and other portable devices.
  • Consumer Electronics: Indicator lights in various electronic appliances.
  • Industrial Equipment: Status indicators in industrial control panels.
  • Medical Devices: Illumination in portable medical diagnostic equipment.
  • Automotive Lighting: Interior lighting applications, such as dashboard indicators.

Features:

  • Compact Size: Enables integration into space-constrained applications.
  • High Brightness: Provides adequate illumination for various indicator and backlighting purposes.
  • Long Lifespan: Offers extended operational life, reducing maintenance needs.
  • Wide Viewing Angle: Ensures even light distribution.
  • Robust Design: Suitable for use in harsh environmental conditions.
  • Energy Efficient: Reduces power consumption, extending battery life in portable devices.

Benefits:

  • Space Saving: Allows for smaller and more compact product designs.
  • Reliable Performance: Provides consistent light output and stable operation.
  • Low Maintenance: Reduces the need for frequent replacements.
  • Versatile Application: Can be used in a variety of applications.
  • Enhanced Visibility: Improves the visibility of indicators and displays.
  • Reduced Power Consumption: Minimizes energy usage, leading to cost savings.

Additional Details:

The specific technical specifications, such as the exact wavelength (color), luminous intensity, and forward voltage, will vary based on the specific binning. 'Q1R1' and '34L'likely refers to the specific bin for color and brightness. The 'Z' indicates it meets certain manufacturing or testing standards. Refer to the OSRAM Opto Semiconductors datasheet for detailed information on these parameters. The LED is designed for surface mount technology (SMT) assembly and is compatible with standard soldering processes. The material composition complies with RoHS standards, ensuring environmental compliance.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess