EN
  • EN
  • DE

LUWW5JM-KXKZ-6P7R-0-350-R18-Z

Part No LUWW5JM-KXKZ-6P7R-0-350-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002846-LUWW5JM-KXKZ-6P7R-0-350-R18-Z
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LUWW5JM-KXKZ-6P7R-0-350-R18-Z CAD Model

Description

The LUWW5JM-KXKZ-6P7R-0-350-R18-Z is a high-performance, white LED manufactured by OSRAM Opto Semiconductors. This LED is designed for applications requiring high brightness, excellent color consistency, and long lifespan. Its robust construction and efficient design make it suitable for a wide range of demanding applications.

Applications:

  • General lighting
  • Automotive lighting (e.g., daytime running lights, interior lighting)
  • Signage and advertising
  • Backlighting for LCD displays
  • Specialty lighting (e.g., medical, scientific)

Features:

  • High luminous flux for bright illumination
  • Excellent color rendering index (CRI) for accurate color representation
  • Long lifespan for extended operational use
  • Low thermal resistance for efficient heat dissipation
  • Compact package size for design flexibility

Benefits:

  • Energy efficiency: Low power consumption compared to traditional lighting sources.
  • Superior light quality: Provides bright, uniform light with excellent color rendering.
  • Long-term reliability: Durable construction ensures consistent performance over an extended lifespan.
  • Design versatility: Compact size and various mounting options facilitate easy integration into diverse applications.
  • Reduced maintenance costs: Long lifespan minimizes the need for frequent replacements.

Technical Specifications:

While exact specifications should be obtained from the OSRAM Opto Semiconductors datasheet, typical specifications include:

  • Color Temperature: Varies depending on the specific bin, typically ranging from cool white to warm white (e.g., 2700K to 6500K).
  • Luminous Flux: Varies depending on drive current and binning, but typically high (e.g., hundreds of lumens).
  • Forward Voltage: Typically around 3V to 4V.
  • Forward Current: Specified maximum forward current for optimal performance and lifespan.
  • Viewing Angle: Wide viewing angle for uniform light distribution.
  • Operating Temperature Range: Wide temperature range for various environmental conditions.

The LUWW5JM-KXKZ-6P7R-0-350-R18-Z LED provides a reliable and efficient lighting solution for applications requiring high brightness, excellent color quality, and long operational life. Its compact size and robust design make it a versatile choice for a wide range of lighting applications.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Lowest to $0.0215
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $1.6320
ON Semiconductor
Lowest to $0.1379
STMicroelectronics
Need more? Email Us
KEC
Lowest to $0.0658

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess