EN
  • EN
  • DE

LUW F8BN-P2P3-R-0-1000-R18-Z-XX

Part No LUW F8BN-P2P3-R-0-1000-R18-Z-XX
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLUX / LED Lighting OSLUX White, Cool 6500K 3.55V 1A 1616 (4040 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr OSRAM Opto Semiconductors Inc.
Series OSLUX
Package Bulk
Product Status Obsolete
Color White, Cool
CCT (K) 6500K
Current - Test 1A
Voltage - Forward (Vf) (Typ) 3.55V
Current - Max 200mA
Mounting Type Surface Mount
Package / Case 1616 (4040 Metric)
Supplier Device Package SMD
Size / Dimension 0.154" L x 0.154" W (3.90mm x 3.90mm)
Height - Seated (Max) 0.079" (2.00mm)
Thermal Resistance of Package 10.5°C/W
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 924620-LUW F8BN-P2P3-R-0-1000-R18-Z-XX
Ultra Librarian 3D Model Ultra Librarian LUW F8BN-P2P3-R-0-1000-R18-Z-XX CAD Model

Description

The OSLUX is a series of white LED lighting components offered by OSRAM Opto Semiconductors Inc.

  • Model: 924620-LUW F8BN-P2P3-R-0-1000-R18-Z-XX
  • Light: emits cool white light
  • Size: 0.154" L x 0.154" W (3.90mm x 3.90mm)
  • Seated Height: 0.079" (2.00mm)
  • Standard Package: 1 piece
  • Maximum Current: 200mA
  • Forward Voltage: 3.55V (typical)
  • Test Current: 1A
  • Color Temperature: 6500K
  • Thermal Resistance: 10.5°C/W
  • Mounting Type: surface mountable
  • Package: 1616 (4040 Metric)
  • ECCN: EAR99
  • REACH: unaffected by REACH regulations
  • HTSUS code: 8541.41.0000
  • MSL level: 1, indicating unlimited moisture sensitivity

You May Also Be Interested in

Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess