EN
  • EN
  • DE

LENOVO 49Y1430 - 4GB (1x4GB, 2Rx4, 1.5V) PC3-10600 CL9 ECC DDR3 133 1333MHz VLP RDIMM

Part No LENOVO 49Y1430 - 4GB (1x4GB, 2Rx4, 1.5V) PC3-10600 CL9 ECC DDR3 133 1333MHz VLP RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description Lenovo 49Y1430. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430037-LENOVO 49Y1430 - 4GB (1x4GB, 2Rx4, 1.5V) PC3-10600 CL9 ECC DDR3 133 1333MHz VLP RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y1430 - 4GB (1x4GB, 2Rx4, 1.5V) PC3-10600 CL9 ECC DDR3 133 1333MHz VLP RDIMM CAD Model

Description

The LENOVO 49Y1430 memory module is a high-performance, low-power solution designed to enhance the capabilities of server systems. It boasts a capacity of 4GB, perfect for adding or upgrading the memory in a wide range of server applications requiring optimized memory performance. Operating at a frequency of 1333MHz, it facilitates speedy processing of data, significantly enhancing server throughput and the overall efficiency of IT infrastructures. This module utilizes DDR3 technology, marking a significant improvement over former DDR tech, especially in terms of speed and power consumption. With ECC (Error-Correcting Code) functionality, it offers an additional layer of data integrity protection, automatically identifying and correcting any data corruption, which is critical for maintaining system reliability in servers and workstations. The 2Rx4 configuration denotes a dual rank design, providing robust performance and reliability. The memory module functions at 1.5Volts, aligning with the energy efficiency requirements of modern server environments. Its VLP (Very Low Profile) RDIMM (Registered DIMM) form factor ensures better airflow around the memory chips, reducing thermal buildup and potentially extending the module's longevity. By adhering to the PC3-10600 standard, this module achieves a peak data transfer rate of 10600MB/s, with CL9 latency optimizing the balance between speed and response time. In sum, the LENOVO 49Y1430 is tailored for servers in need of dependable, efficient, and high-speed memory solutions.

You May Also Be Interested in

Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess