EN
  • EN
  • DE

LSY T670-JL-1-0+JL-1-0-10-R18-Z

Part No LSY T670-JL-1-0+JL-1-0-10-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED RED/YELLOW CLEAR 4PLCC SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Red, Yellow 628nm Red, 590nm Yellow LED Indication - Discrete 2V Red, 2V Yellow 4-PLCC
Manufacturer OSRAM Opto Semiconductors Inc.
Series Multi TOPLED®
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 4-PLCC
Case / Package 4-PLCC
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LSY T670-JL-1-0+JL-1-0-10-R18-Z-ND, LSYT670-JL-1-0+JL-1-0-10-R18-Z, Q65110A2439
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878286-LSY T670-JL-1-0+JL-1-0-10-R18-Z
Ultra Librarian 3D Model Ultra Librarian LSY T670-JL-1-0+JL-1-0-10-R18-Z CAD Model

Description

The LSY T670-JL-1-0+JL-1-0-10-R18-Z is a surface-mount (SMD) LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for a variety of applications requiring a reliable and efficient light source, likely involving specific color and intensity requirements. Its compact size and SMD design facilitate automated assembly processes.

Applications

  • Backlighting for displays and keypads
  • Automotive lighting (e.g., instrument panel illumination)
  • Signal and indicator lights
  • Consumer electronics
  • General lighting

Features

  • SMD package for easy assembly
  • High luminous intensity
  • Wide viewing angle
  • Long lifespan
  • Low power consumption
  • RoHS compliant

Benefits

  • Reduced assembly costs due to SMD design
  • Excellent visibility due to high luminous intensity
  • Uniform light distribution due to wide viewing angle
  • Extended product lifespan, minimizing maintenance
  • Energy efficient, reducing power consumption and heat generation
  • Environmentally friendly due to RoHS compliance

Additional Details

The LSY T670-JL-1-0+JL-1-0-10-R18-Z likely possesses specific color characteristics as indicated by its part number. The OSRAM datasheet provides details about its color temperature, forward voltage, and luminous flux, which are crucial for ensuring correct integration into a specific application. The component's thermal resistance is an important parameter for managing heat dissipation and ensuring long-term reliability. Consult the datasheet for recommended soldering profiles and storage conditions.

You May Also Be Interested in

Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Siemens
Multi TOPLED
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess