EN
  • EN
  • DE

LS E65B-V1BB-1-1-Z

Part No LS E65B-V1BB-1-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Super Red 645nm Automotive 4-Pin PLCC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Packaging Tape & Reel
Schedule B 8541402000, 8541402000
Win Source Part Number 964196-LS E65B-V1BB-1-1-Z
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS E65B-V1BB-1-1-Z CAD Model

Description

The LS E65B-V1BB-1-1-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors. It is part of the OSRAM Advanced Power TOPLED series, known for their high efficiency and long lifetime. This LED is designed for various lighting applications, including automotive lighting, general illumination, and signaling.

Applications:

  • Automotive lighting (e.g., daytime running lights, turn signals, brake lights)
  • General illumination (e.g., indoor and outdoor lighting)
  • Signaling (e.g., traffic lights, emergency lights)
  • Backlighting for displays
  • Indicator lights

Features:

  • High luminous efficacy
  • Long lifetime
  • Wide viewing angle
  • Compact package
  • High reliability
  • RoHS compliant

Benefits:

  • Energy Efficiency: The high luminous efficacy minimizes power consumption, reducing energy costs.
  • Long Operating Life: The long lifetime reduces maintenance costs and downtime.
  • Uniform Illumination: The wide viewing angle provides even light distribution.
  • Compact Design: The small package allows for integration into space-constrained applications.
  • Reliable Performance: The high reliability ensures consistent performance over time.

Additional Details:

The LS E65B-V1BB-1-1-Z is a red LED. It typically operates at a forward voltage of around 2.0 to 2.5 V and a forward current of approximately 20 mA. The luminous intensity is typically in the range of several candelas. The dominant wavelength of the emitted light is around 625 nm. It is packaged in a surface-mount package for easy assembly. For detailed optical and electrical characteristics, thermal management guidelines, and package dimensions, consult the OSRAM Opto Semiconductors datasheet. Proper heat sinking is important for maintaining the LED's performance and lifetime. The product uses Thinfilm technology.

The LS E65B-V1BB-1-1-Z is a reliable and efficient red LED suitable for various lighting and signaling applications. Its high luminous efficacy, long lifetime, and compact design make it a great choice for modern lighting systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 4PLCC SMD / Yellow 590nm LED Indication - Discrete 2.15V 4-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 597nm Automotive 2-Pin PLCC T/R
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 591nm Automotive 2-Pin SMD T/R
Need more? Email Us
Vishay
LED BLUE 0402 SMD / Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.1595
Fairchild/ON Semiconductor
Not available to order .
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MINI TOPLED SMD / White LED Indication - Discrete 3.1V 2-SMD, J-Lead
Need more? Email Us
Fairchild/ON Semiconductor
Not available to order LVF White, SMT, TNR
Lowest to $0.0196

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess