EN
  • EN
  • DE

LGM770

Part No LGM770
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069551-LGM770
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LGM770 CAD Model

Description

The LGM770 is a green LED manufactured by OSRAM Opto Semiconductors Inc. These LEDs are used as indicator lights or backlights in a variety of electronic devices.

Applications

  • Indicator lights: Used as status indicators in electronic devices such as computers, printers, and instrumentation.
  • Backlighting: Used as a backlight for LCD displays in appliances and other devices.
  • Automotive lighting: Applied in instrument panel lighting and other automotive applications.
  • Medical Devices: Used in medical instrumentation for visual cues.
  • Industrial control systems: Used in control panels and other industrial equipment.

Features

  • Green emission: Emits light in the green portion of the spectrum.
  • Compact size: Facilitates use in space-constrained applications.
  • Low power consumption: Requires minimal power to operate.
  • Long lifespan: Offers extended operational life.
  • High luminous efficacy: Converts electrical energy into light efficiently.

Benefits

  • Clear visual indication: Provides a clear and easily recognizable visual signal.
  • Energy savings: Reduces energy consumption compared to traditional lighting sources.
  • Extended equipment lifespan: Extends the operational life of electronic equipment.
  • Reduced maintenance: Eliminates the need for frequent replacements.
  • Environmentally friendly: Contains no hazardous materials.

Additional Details

The LGM770 LED’s specific details such as forward voltage, luminous intensity, and viewing angle will vary. Consult the manufacturer’s datasheet for the detailed specifications. They are typically available in a standard SMT (Surface Mount Technology) package making them suitable for automated assembly. Careful attention should be paid to thermal management to maintain the LED's long lifespan and stability. Precise soldering techniques are required to avoid damaging the LED during assembly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
Lowest to $0.0382
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0643
Murata Electronics North America
Lowest to $0.1305

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess