EN
  • EN
  • DE

LG T676 Q1-3-0-20

Part No LG T676 Q1-3-0-20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969974-LG T676 Q1-3-0-20
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LG T676 Q1-3-0-20 CAD Model

Description

The LG T676 Q1-3-0-20 is a green LED manufactured by OSRAM Opto Semiconductors Inc. It's designed for various applications requiring a high-intensity and efficient green light source. This LED offers a long lifespan, excellent color consistency, and robust performance.

Applications:

  • Indicator lights
  • Traffic signals
  • Display backlighting
  • Automotive lighting
  • Safety lighting

Features:

  • High brightness: Provides a bright and easily visible green light.
  • Long lifespan: Reduces maintenance and replacement costs.
  • Low power consumption: Offers energy-efficient operation.
  • Robust package: Designed to withstand harsh environmental conditions.
  • Consistent color: Maintains a uniform green color across different operating conditions.

Benefits:

  • Improved visibility: Enhances safety and clarity in various applications.
  • Reduced energy costs: Low power consumption translates to energy savings.
  • Lower maintenance: Extended lifespan minimizes the need for replacements.
  • Reliable operation: Performs consistently even in challenging environments.
  • Enhanced aesthetics: Provides a vibrant and appealing green light.

Additional Details:

The LG T676 Q1-3-0-20 is typically packaged for surface mount assembly, making it easy to integrate into electronic circuits. Key specifications include forward voltage, forward current, luminous intensity, wavelength, and viewing angle. This LED is commonly used in applications such as indicator lights, traffic signals, and display backlighting, where a reliable and energy-efficient green light source is needed. Designers should consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance. The precise wavelength of the green light is carefully controlled to ensure consistent color across different batches and operating conditions.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0222

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess