EN
  • EN
  • DE

LCWJDSH.EC-FQFS-5H7I-1

Part No LCWJDSH.EC-FQFS-5H7I-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827373-LCWJDSH.EC-FQFS-5H7I-1
Ultra Librarian 3D Model Ultra Librarian LCWJDSH.EC-FQFS-5H7I-1 CAD Model

Description

The LCWJDSH.EC-FQFS-5H7I-1 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. This LED is engineered for applications requiring high brightness and reliability. Its robust design and efficient thermal management make it suitable for demanding environments and long-term operation.

Applications

  • Street Lighting
  • High Bay Lighting
  • Automotive Headlights
  • Commercial Lighting
  • Industrial Lighting

Features

  • High Brightness: Provides intense light output for superior visibility.
  • Long Lifespan: Designed for extended operational life, reducing maintenance requirements.
  • Efficient Thermal Management: Effectively dissipates heat, ensuring stable performance.
  • Wide Operating Temperature Range: Performs reliably in diverse environmental conditions.
  • RoHS Compliant: Meets environmental standards, free from hazardous substances.
  • High Reliability: Ensures consistent performance even in harsh environments.

Benefits

  • Enhanced Visibility: High brightness improves visibility in critical applications.
  • Reduced Maintenance: Long lifespan minimizes replacement and maintenance costs.
  • Stable Performance: Efficient thermal management ensures consistent light output.
  • Versatile Application: Wide operating temperature range allows for use in various environments.
  • Environmentally Safe: RoHS compliance ensures minimal environmental impact.
  • Consistent Operation: High reliability guarantees stable performance over time.

Additional Details

The LCWJDSH.EC-FQFS-5H7I-1 LED incorporates advanced phosphor technology to achieve excellent color rendering and light quality. Its specific technical parameters, including forward voltage, forward current, color temperature, and luminous intensity, are detailed in the product datasheet available from OSRAM Opto Semiconductors Inc. The LED is designed for optimal performance when used with appropriate drivers and heat sinks.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess