EN
  • EN
  • DE

LCLT67C-U1-4-0-20

Part No LCLT67C-U1-4-0-20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 754176-LCLT67C-U1-4-0-20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCLT67C-U1-4-0-20 CAD Model

Description

The OSRAM LCLT67C-U1-4-0-20 is a high-power, multi-chip LED designed for applications requiring high luminous flux and excellent color rendering. It's often used in general lighting, architectural lighting, and specialty lighting applications due to its ability to provide a bright, uniform light source. The LED is designed for long lifespan and high reliability.

Applications

  • General Lighting: Indoor and outdoor lighting applications where high brightness is required.
  • Architectural Lighting: Facade lighting, accent lighting, and landscape lighting.
  • Street Lighting: Providing efficient and bright illumination for roadways and pathways.
  • Specialty Lighting: Stage lighting, studio lighting, and medical lighting.
  • Retrofit Lighting: Replacing traditional light sources with energy-efficient LED alternatives.

Features

  • High Luminous Flux: Delivers a significant amount of light for demanding applications.
  • Multi-Chip Design: Distributes heat more evenly for improved reliability.
  • Wide Viewing Angle: Provides uniform light distribution over a broad area.
  • Long Lifespan: Designed for extended operating life, reducing maintenance costs.
  • Excellent Color Rendering: Provides accurate color representation for improved visual quality.

Benefits

  • Energy Efficiency: Reduces power consumption compared to traditional lighting sources.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Improved Visual Quality: Excellent color rendering enhances the appearance of illuminated objects.
  • Versatile Application: Suitable for a wide range of lighting applications.
  • Reliable Performance: Robust design ensures stable operation over time.

Additional Details

The LCLT67C-U1-4-0-20 typically operates at a forward voltage of around 12-14V and a forward current of several hundred milliamperes. The luminous flux can reach several hundred lumens, depending on the drive current and operating conditions. The color temperature is typically within the range of 3000K to 6500K, depending on the specific variant. Proper heat sinking is essential to maintain the LED's performance and lifespan. OSRAM provides detailed datasheets and application notes to guide users in the proper design and implementation of this LED. The device is compliant with RoHS regulations, ensuring environmental responsibility.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess