EN
  • EN
  • DE

LBT776

Part No LBT776
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Description white SMT package, colorless clear resin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827231-LBT776
Ultra Librarian 3D Model Ultra Librarian LBT776 CAD Model

Description

The LBT776 is a high-performance LED designed and manufactured by OSRAM Opto Semiconductors. This LED is engineered to deliver exceptional brightness, reliability, and energy efficiency, making it suitable for a wide array of lighting applications. Its robust design ensures consistent performance even under demanding conditions.

Applications:

  • Automotive Lighting: Utilized in automotive applications, including daytime running lights (DRL), signal lights, and interior lighting.
  • Architectural Lighting: Ideal for facade illumination and decorative lighting in buildings.
  • Commercial Lighting: Employed in retail environments, office spaces, and hospitality settings.
  • Industrial Lighting: Suitable for manufacturing plants, warehouses, and other industrial environments.
  • Signage and Displays: Used in illuminated signs, displays, and advertising boards.

Features:

  • High Luminous Flux: Provides a high light output, ensuring excellent visibility.
  • Long Operating Life: Offers an extended lifespan, reducing the need for frequent replacements.
  • Compact Design: Features a small footprint, enabling integration into space-constrained applications.
  • Wide Viewing Angle: Delivers a broad distribution of light, ensuring uniform illumination.
  • Low Thermal Resistance: Facilitates efficient heat dissipation, enhancing performance and longevity.

Benefits:

  • Energy Efficiency: Reduces energy consumption, leading to lower operating costs.
  • Cost Savings: Minimizes maintenance requirements and energy expenses, providing long-term cost benefits.
  • Enhanced Safety: Improves visibility in automotive applications and other safety-critical scenarios.
  • Design Versatility: Enables flexible design options due to its compact size and high performance.
  • Reliable Performance: Delivers consistent light output and long-term reliability.

Additional Details:

The LBT776 features advanced packaging technology that enhances its thermal management capabilities. It is available in various color temperatures and drive current options to suit different application requirements. The LED's spectral characteristics ensure high color rendering, making it suitable for applications where accurate color representation is essential. The LBT776 complies with industry standards for environmental safety and is RoHS compliant. Please refer to the manufacturer’s datasheet for precise specifications, including optical and electrical characteristics.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess