EN
  • EN
  • DE

LBT673(M2-3-0-10)

Part No LBT673(M2-3-0-10)
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968419-LBT673(M2-3-0-10)
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBT673(M2-3-0-10) CAD Model

Description

The LBT673(M2-3-0-10) is a blue light-emitting diode (LED) manufactured by OSRAM Opto Semiconductors. It's designed for various applications requiring a high-intensity blue light source, known for its brightness, efficiency, and long lifespan. This LED is commonly used in signaling, illumination, and display applications.

Applications:

  • Signaling: Traffic lights, emergency vehicle lights, and other signaling applications.
  • Illumination: General lighting, architectural lighting, and decorative lighting.
  • Display: Backlighting for LCD screens and other display devices.
  • Horticultural lighting: Providing specific wavelengths of light for plant growth.
  • Medical applications: Phototherapy and other medical treatments.

Features:

  • High brightness: Provides a high luminous intensity.
  • Long lifespan: Offers a long operating life compared to traditional light sources.
  • Energy efficiency: Consumes less power than traditional light sources.
  • Compact size: Allows for integration into small and space-constrained designs.
  • Robust construction: Withstands harsh environmental conditions.

Benefits:

  • Improved visibility: High brightness ensures clear visibility in various conditions.
  • Reduced maintenance costs: Long lifespan minimizes the need for frequent replacements.
  • Lower energy consumption: Energy efficiency reduces operating costs.
  • Simplified system design: Compact size allows for easy integration into various applications.
  • Enhanced system reliability: Robust construction ensures reliable performance in harsh environments.

Technical Specifications:

The LBT673(M2-3-0-10) is a blue LED with a typical wavelength of around 470 nm. The luminous intensity is typically in the range of hundreds of millicandela. The forward voltage is typically around 3V. The operating temperature range is -40°C to +85°C. The viewing angle is specific to the lens design. The package type is a leaded package. The LED is RoHS compliant.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Samsung
Need more? Email Us
Chilisin
Lowest to $0.0517

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess