EN
  • EN
  • DE

LAT676-BIN1(S2-2-0-20)

Part No LAT676-BIN1(S2-2-0-20)
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827200-LAT676-BIN1(S2-2-0-20)
Ultra Librarian 3D Model Ultra Librarian LAT676-BIN1(S2-2-0-20) CAD Model

Description

The LAT676-BIN1(S2-2-0-20) is a specific binning of an LED manufactured by OSRAM Opto Semiconductors Inc. It is likely a high-performance LED designed for applications requiring efficient and reliable light output. The binning indicates specific parameters like color and brightness tolerances, ensuring consistent performance across multiple devices. This LED is suitable for various lighting applications where color consistency is important.

Applications

  • Architectural Lighting
  • Commercial Lighting
  • Backlighting for Displays
  • Automotive Interior Lighting
  • Status Indicators

Features

  • High Luminous Efficacy
  • Compact Package
  • Long Lifespan
  • Precise Binning for Color and Brightness
  • RoHS Compliant

Benefits

  • Reduces energy consumption due to high efficiency.
  • Enables integration into space-constrained designs.
  • Lowers maintenance costs due to extended lifespan.
  • Ensures consistent light output and color across different units.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications (Typical)

As this is a binned part, precise specifications will depend on the datasheet. However, typical characteristics include:

  • Forward Voltage: Varies based on color and intensity
  • Luminous Flux: Specified by binning
  • Color Temperature/Wavelength: Specified by binning
  • Viewing Angle: Typically around 120 degrees
  • Operating Temperature: -40°C to +85°C (dependent on exact spec)
  • Storage Temperature: -40°C to +100°C

The LAT676-BIN1(S2-2-0-20) from OSRAM offers a reliable and efficient lighting solution with the added benefit of precise binning for consistent color and brightness. For detailed specifications, consult the official OSRAM Opto Semiconductors datasheet corresponding to the LAT676 family, and the specific binning code.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess