EN
  • EN
  • DE

LA W5SM

Part No LA W5SM
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827149-LA W5SM
Ultra Librarian 3D Model Ultra Librarian LA W5SM CAD Model

Description

The OSRAM Opto Semiconductors LA W5SM is a high-performance, surface-mountable (SMD) LED designed for a variety of illumination applications. This LED offers a compact size, high luminous efficacy, and excellent color consistency, making it suitable for use in both indoor and outdoor environments. Its robust design ensures reliable operation and long lifespan.

Applications:

  • Architectural lighting
  • Automotive lighting (e.g., interior lighting, signal lights)
  • Backlighting for LCD displays
  • Consumer electronics (e.g., flashlights, indicators)
  • General illumination
  • Signage

Features:

  • Compact SMD package
  • High luminous efficacy
  • Wide viewing angle
  • Long lifespan
  • Excellent color consistency
  • RoHS compliant

Benefits:

  • Energy efficiency: The high luminous efficacy translates to lower power consumption, reducing energy costs.
  • Space-saving design: The compact SMD package allows for dense placement on circuit boards, enabling smaller and more efficient designs.
  • Reliable performance: The long lifespan and robust design ensure consistent performance over time, reducing maintenance and replacement costs.
  • Versatile application: Suitable for a wide range of applications due to its excellent color consistency and wide viewing angle.
  • Environmentally friendly: RoHS compliance ensures that the LED is free from hazardous substances, minimizing environmental impact.

Additional Details:

The LA W5SM LED typically features a specific color temperature, such as cool white, neutral white, or warm white. Its operating voltage and current vary depending on the specific model and application requirements. It is designed to be reflow soldered onto a PCB, ensuring a secure and reliable connection. The materials used in its construction are selected for their durability and resistance to environmental factors such as humidity and temperature variations.

The package dimensions are designed for automated assembly, making it easy to integrate into high-volume production processes. Furthermore, the LED's optical characteristics are carefully controlled to ensure consistent light output and color across different units. This is critical for applications where uniform illumination is required, such as in architectural lighting and backlighting for displays.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,025 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess