EN
  • EN
  • DE
  • IT

LA G6SP-DAFA-24-1

Part No LA G6SP-DAFA-24-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED TOPLED AMBER 617NM 6PLCC  /  LED Lighting Color series Amber 617nm (612nm ~ 624nm) 6-SMD, J-Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series Advanced Power TOPLED®
Package Tape & Reel
Product Status Not For New Designs
Color Amber
Wavelength 617nm (612nm ~ 624nm)
Current - Test 140mA
Voltage - Forward (Vf) (Typ) 2.15V
Lumens/Watt @ Current - Test 30 lm/W
Current - Max 200mA
Luminous Flux @ Current/Temperature 9lm (Typ)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-PLCC
Dimension 0.130" L x 0.118" W (3.30mm x 3.00mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 60°C/W
Base Product Number LAG6SP
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names LA G6SP-DAFA-24-1-ND,475-3394-6,475-3394-1,475-3394-2,Q65111A6727
Standard Package 1,000
Win Source Part Number 1068700-LA G6SP-DAFA-24-1
Ultra Librarian 3D Model Ultra Librarian LA G6SP-DAFA-24-1 CAD Model

Description

The OSRAM Opto Semiconductors Inc. G6SP-DAFA-24-1 is an electronic component that belongs to the category of Optoelectronics and is a part of the Advanced Power TOPLED series. G6SP-DAFA-24-1 is made by OSRAM Opto Semiconductors Inc.

  • Series: Advanced Power TOPLED
  • Lighting Color: Amber LED
  • Viewing Angle: 120 degrees
  • Packaging: Tape and reel
  • Standard Package: 1,000
  • Mounting Type: SMT
  • Package/Case: 6-SMD, J-Lead
  • Maximum Height: 0.083 inches
  • Thermal Resistance of Package: 60 degrees Celsius per watt
  • REACH: Unaffected
  • ECCN: EAR99
  • Cross-referencing Alternatives: LY G6SP-CADB-36-1-Z, LS G6SP-CADB-1-1-Z, SML-LXR851SISGC-TR, SML-LXR851SGC-TR, LS A67B-S2U1-1-Z, APA2106CGCKQ65111 A6727, Q65111-A6727, and Q65111A6727

You May Also Be Interested in

LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED CERAMOS AMBER 618NM SMD
Need more? Email Us
LITE-ON Technology
P033RGB
Need more? Email Us
LITE-ON Technology
LED LOPL RED 625NM SMD
Need more? Email Us
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
LITE-ON Technology
LED LTPL RED-ORANGE SMD
Need more? Email Us
Broadcom Limited
LED AMBER 590NM 2SMD
Lowest to $31.5445

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess