EN
  • EN
  • DE

KRTBLSLPS1.32-VUVX-EQ+BTBV-D8+TWTZ-L1-B

Part No KRTBLSLPS1.32-VUVX-EQ+BTBV-D8+TWTZ-L1-B
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED RGB 6LED 6PLCC SMD / Red, Green, Blue (RGB) 621nm Red, 532nm Green, 467nm Blue LED Indication - Discrete 2.05V Red, 2.65V Green, 2.85V Blue 6-SMD, J-Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr OSRAM Opto Semiconductors Inc.
Series DISPLIX® P3333
Package Tape & Reel
Product Status Obsolete
Color Red, Green, Blue (RGB)
Configuration Independent
Lens Transparency Diffused
Millicandela Rating 1025mcd Red, 2351mcd Green, 457.5mcd Blue
Lens Style Rectangle with Flat Top
Lens Size 2.80mm x 2.60mm
Voltage - Forward (Vf) (Typ) 2.05V Red, 2.65V Green, 2.85V Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 621nm Red, 532nm Green, 467nm Blue
Wavelength - Peak 634nm Red, 526nm Green, 462nm Blue
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-PLCC
Size / Dimension 3.30mm L x 3.10mm W
Height (Max) 2.24mm
Base Product Number KRTBLSLPS1.32
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 851928-KRTBLSLPS1.32-VUVX-EQ+BTBV-D8+TWTZ-L1-B
Ultra Librarian 3D Model Ultra Librarian KRTBLSLPS1.32-VUVX-EQ+BTBV-D8+TWTZ-L1-B CAD Model

Description

The KRTBLSLPS1.32-VUVX-EQ+BTBV-D8+TWTZ-L1-B is a Displix® P3333 series LED indication discrete component from OSRAM Opto Semiconductors Inc.

  • Package: 6-PLCC
  • Lens Style: Rectangular
  • Lens Transparency: Diffused
  • Color Options: Red, Green, and Blue (RGB)
  • Viewing Angle: 120°
  • Millicandela Rating (Red): 1025mcd @ 20mA
  • Millicandela Rating (Green): 2351mcd @ 20mA
  • Millicandela Rating (Blue): 457.5mcd @ 20mA
  • Forward Voltage (Vf) Red: 2.05V @ 20mA
  • Forward Voltage (Vf) Green: 2.65V @ 20mA
  • Forward Voltage (Vf) Blue: 2.85V @ 20mA
  • Current Test: 20mA (all colors)
  • Mounting Type: Surface Mount
  • Height: 2.24mm
  • Lifecycle Status: Obsolete
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4494 $51.6810
275+ $0.3688 $101.4200
420+ $0.3572 $150.0240
580+ $0.3457 $200.5060
750+ $0.3342 $250.6500
1,005+ $0.2996 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess