EN
  • EN
  • DE

BLX5061-18

Part No BLX5061-18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 177.8 mm
Length 215.9 mm
RoHS Compliant
Weight 589.670081 g
Width 215.9 mm
Win Source Part Number 1111583-BLX5061-18
Categories Custom Parts
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLX5061-18 CAD Model

Description

The OSRAM Opto Semiconductors BLX5061-18 is a high-power infrared (IR) emitting diode designed for a variety of applications, including remote control systems, security systems, and industrial automation. This IR emitter is known for its high radiant intensity and narrow viewing angle, enabling long-range performance and precise targeting.

Applications:

  • Remote control systems (e.g., TVs, DVD players, air conditioners)
  • Security systems (e.g., intrusion detection, surveillance cameras)
  • Light barriers
  • Proximity sensors
  • Industrial automation (e.g., object detection, positioning)

Features:

  • High radiant intensity: Provides strong IR signal for long-range performance.
  • Narrow viewing angle: Ensures precise targeting and reduces interference from ambient light.
  • Wavelength: Operates at a specific infrared wavelength, optimized for receiver compatibility.
  • Fast switching times: Enables high-speed data transmission and responsive control.
  • Robust package: Designed for reliable operation in harsh environments.
  • High pulse handling capability: Suited for pulsed operation, common in remote control and data transmission applications.
  • Lead (Pb)-free component: Meets environmental regulations for lead content.

Benefits:

  • Extended range: Achieve reliable performance over long distances.
  • Precise targeting: Minimize interference and ensure accurate signal detection.
  • High reliability: Ensures long-term performance in demanding applications.
  • Efficient power consumption: Reduces energy consumption in battery-powered devices.
  • RoHS Compliant: Meets environmental standards for safe and responsible manufacturing.

Additional Details:

The BLX5061-18 typically features a peak wavelength in the 940nm range, which is a common wavelength for IR remote control systems. The forward voltage is typically around 1.5V, and the forward current is specified for optimal radiant intensity. The package is typically a through-hole type for easy mounting on printed circuit boards. Consult the OSRAM datasheet for specific electrical and optical characteristics, including radiant intensity vs. forward current curves, viewing angle specifications, and temperature dependence.

You May Also Be Interested in

ACX
Lowest to $0.1640
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.5994
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
TDK Corporation
Lowest to $0.1360
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess