EN
  • EN
  • DE

OSO5PAA134A-12V

Part No OSO5PAA134A-12V
Manufacturer OptoSupply International
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Viewing Angle 30 °
Win Source Part Number 1176437-OSO5PAA134A-12V
Categories Custom Parts
Manufacturer OptoSupply International
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OSO5PAA134A-12V CAD Model

Description

The OptoSupply International OSO5PAA134A-12V is a high-performance LED light source designed for a variety of lighting applications. This LED offers efficient illumination and is known for its reliability and long lifespan. The '12V' designation indicates that it is designed to operate on a 12-volt power supply.

Applications:

  • General lighting: Used in residential and commercial lighting fixtures, providing efficient and reliable illumination.
  • Signage: Employed in illuminated signs and displays for advertising and informational purposes.
  • Automotive lighting: Integrated into vehicle lighting systems, such as interior lights and indicator lights.
  • Backlighting: Used as a backlight source for LCD displays and other electronic devices.
  • Decorative lighting: Utilized in decorative lighting applications, such as accent lighting and mood lighting.

Features:

  • High luminous efficacy: Provides a high level of light output per watt of power consumed.
  • Long lifespan: Offers a long operational lifespan, reducing maintenance and replacement costs.
  • Low power consumption: Consumes minimal power, making it an energy-efficient lighting solution.
  • Wide viewing angle: Provides a wide viewing angle for uniform light distribution.
  • Instant on/off: Turns on and off instantly without any warm-up time.
  • Compact size: Available in a compact package for easy integration into various lighting fixtures.

Benefits:

  • Energy savings: Reduces energy consumption compared to traditional lighting technologies.
  • Reduced maintenance costs: Long lifespan minimizes the need for frequent replacements.
  • Improved light quality: Provides bright, uniform, and consistent light output.
  • Environmental benefits: Reduces carbon emissions due to lower energy consumption.
  • Enhanced safety: Provides instant illumination, improving safety in various environments.

Additional Details:

The OSO5PAA134A-12V is designed to meet stringent industry standards for safety and performance. It is available in various color temperatures to suit different lighting applications. This LED is compatible with standard 12V power supplies, making it easy to integrate into existing lighting systems. OptoSupply International is a leading provider of high-quality LED solutions, and the OSO5PAA134A-12V is a testament to their commitment to innovation and performance in the lighting industry.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Richtek USA Inc.
new, original packaged
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess