EN
  • EN
  • DE

XC5B-3231-0

Part No XC5B-3231-0
Manufacturer ON Semiconductor
Catalog Backplane Connectors
Description CONN DIN RCPT 32POS PCB GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Win Source Part Number WS1197376-XC5B-3231-0
Manufacturer Omron Electronics Inc-EMC Div
Category Connectors, Interconnects Backplane Connectors DIN 41612
Series XC5
Package Bulk
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 32
Mounting Type Through Hole
Contact Finish Thickness 16.0µin (0.41µm)
Operating Temperature -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian XC5B-3231-0 CAD Model

Description

The ON Semiconductor XC5B-3231-0 is a cutting-edge electronic component designed for high-performance applications in a wide range of industries. Known for its reliability and efficiency, this product is part of ON Semiconductor's extensive portfolio of semiconductor solutions that cater to the ever-evolving demands of the electronics sector.

Key Features

  • High Precision: The XC5B-3231-0 is engineered to deliver precise operations, ensuring accuracy in critical applications.
  • Durability: Manufactured with robust materials, it offers exceptional durability and a long operational life, reducing the need for frequent replacements.
  • Energy Efficiency: This component is designed with energy efficiency in mind, contributing to reduced power consumption and lower operational costs.
  • Compact Design: Its compact form factor allows for seamless integration into a variety of electronic systems without compromising on space.

Applications

The XC5B-3231-0 is versatile and can be used in numerous applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

The technical specifications of the XC5B-3231-0 include:

Parameter Value
Operating Temperature Range -40°C to +125°C
Package Type SMD/SMT
Mounting Style Surface Mount
Product Category Semiconductors

Quality and Compliance

The ON Semiconductor XC5B-3231-0 adheres to stringent quality standards and complies with international regulations, ensuring that it meets the requirements for global deployment.

Conclusion

With its comprehensive set of features and applications, the ON Semiconductor XC5B-3231-0 is an ideal choice for developers and engineers looking for a reliable and efficient component that can operate in a variety of challenging environments. Its commitment to quality and performance makes it a valuable addition to any electronic system.

You May Also Be Interested in

Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $5.2826
Amphenol
CONN RCPT 96POS EDGE MNT / 96 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us
Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 20-24AWG GOLD / Contact Gold Signal Pin 20-24 AWG Crimp
Lowest to $0.3375
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Need more? Email Us
TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
Amphenol
PWRBLADE ULTRA RAP STB / 43 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Lowest to $48.9628
Amphenol
PWRBLADE+ R/A PF REC
Lowest to $32.6415

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4788 $57.9152
10+ $11.8801 $118.8010
16+ $11.5088 $184.1408
21+ $11.1376 $233.8896
27+ $10.7664 $290.6928
36+ $9.6526 $347.4936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess