EN
  • EN
  • DE

WPB4002

Part No WPB4002
Manufacturer ON Semiconductor
Catalog FETs - Single
Description General-Purpose Switching Device Applications | MOSFET N-CH 600V 23A TO3PB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 23A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 360mOhm at 11.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs 84nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 2200pF at 30V
Power Dissipation (Maximum) 2.5W, 220W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-3PB
Manufacturer Package TO-3P-3, SC-65-3
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1280493-WPB4002
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WPB4002 CAD Model

Description

The ON Semiconductor WPB4002 represents a cutting-edge solution in the realm of power management integrated circuits. This device is meticulously engineered to cater to the rigorous demands of modern electronic applications, providing efficient and reliable power distribution. The WPB4002 is a testament to ON Semiconductor's commitment to innovation, quality, and performance in the semiconductor industry.

Key Features

  • High Efficiency: The WPB4002 is designed for maximum power efficiency, which helps in reducing the overall energy consumption of the system it is integrated into, leading to longer battery life in portable applications and reduced heat dissipation.
  • Compact Design: With a focus on miniaturization, the WPB4002 comes in a small footprint package, making it ideal for space-constrained applications without compromising on power or performance.
  • Robust Output: The device provides a stable and robust power output, ensuring reliable operation of the powered components even under varying load conditions.
  • Wide Input Voltage Range: It supports a broad range of input voltages, allowing for flexible use across different power systems and ensuring compatibility with various types of power sources.
  • Thermal Protection: The WPB4002 includes built-in thermal protection features to prevent overheating, safeguarding the device and the system it powers from potential thermal damage.

Applications

The versatility of the ON Semiconductor WPB4002 makes it suitable for a wide array of applications. It is particularly well-suited for use in:

  • Portable Electronic Devices
  • Power Supply Modules
  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial and Medical Instruments

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the WPB4002 is no exception. Each unit is produced under stringent quality control measures, ensuring that it meets the high standards expected by customers for reliability and performance. With ON Semiconductor's WPB4002, designers and engineers can confidently create systems that not only meet but exceed their power management needs.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1983 $70.9915
10+ $11.6499 $116.4990
16+ $11.2859 $180.5744
22+ $10.9218 $240.2796
28+ $10.5578 $295.6184
37+ $9.4656 $350.2272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess