EN
  • EN
  • DE

VN0300L

Part No VN0300L
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 60V 200MA TO-92 / TMOS FET Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tape & Box (TB)
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 200mA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 1.2Ohm at 1A, 10V
Vgs(th) (Maximum) at Id 2.5V at 1mA
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 100pF at 15V
Power Dissipation (Maximum) 350mW (Tc)
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803385-VN0300L
Ultra Librarian 3D Model Ultra Librarian VN0300L CAD Model

Description

ON Semiconductor VN0300L MOSFET

The VN0300L from ON Semiconductor is a high-performance N-Channel Enhancement-Mode Vertical DMOS FET designed for a wide range of applications. This MOSFET is a testament to ON Semiconductor's commitment to providing state-of-the-art solutions for power management and conversion in electronic systems.

The device features a low on-resistance, which significantly reduces conduction losses and enhances the efficiency of the circuit in which it is used. The VN0300L is capable of handling a continuous drain current of up to 170 mA, making it suitable for moderate power applications. Its threshold voltage is set at a moderate level, ensuring that the device can be easily driven by logic-level voltages, which is particularly beneficial for low-voltage applications.

One of the standout features of the VN0300L is its high input impedance, which minimizes the drive requirements and reduces power consumption. This makes it an excellent choice for battery-operated devices where power conservation is critical. Additionally, the MOSFET's fast switching speed allows for high-frequency operation, which is essential for applications such as switching regulators, converters, and motor controllers.

With a maximum power dissipation of 360 mW, the VN0300L can handle a fair amount of power, making it versatile for various electronic designs. It also offers a drain-source voltage of 30V, which provides a good margin for most low to medium voltage applications. The device's thermal characteristics are also noteworthy, with a junction temperature range of -55°C to 150°C, ensuring reliable operation under a wide range of temperature conditions.

The VN0300L comes in a TO-92 package, which is widely used and favored for its ease of mounting on printed circuit boards. This package is not only easy to handle but also provides solid mechanical and thermal characteristics for the MOSFET.

In summary, the VN0300L N-Channel MOSFET by ON Semiconductor is a versatile and efficient solution for designers looking to optimize their power management systems. Its combination of low on-resistance, high-speed switching, and logic-level drive capability makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2072 $66.2160
65+ $1.8110 $117.7150
100+ $1.7544 $175.4400
140+ $1.6979 $237.7060
180+ $1.6413 $295.4340
240+ $1.4715 $353.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess