EN
  • EN
  • DE

UH840

Part No UH840
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 387468-UH840
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UH840 CAD Model

Description

ON Semiconductor UH840 Diode Overview

The ON Semiconductor UH840 is a high-performance, ultra-fast recovery diode designed for applications requiring low forward voltage drop and minimal reverse recovery time. This diode is a perfect fit for high-efficiency power supplies, converters, and freewheeling diodes in a variety of electronic devices.

Key Features

  • Ultra-Fast Recovery Time: The UH840 boasts an extremely rapid recovery time, which significantly reduces power losses during switching and enhances overall efficiency.
  • Low Forward Voltage Drop: Its low forward voltage drop ensures minimal power dissipation during conduction, contributing to the energy efficiency of the end application.
  • High Current Capability: With a robust current handling capability, this diode can support applications with high current demands without compromising performance.
  • High Reverse Voltage: The UH840 can withstand high reverse voltages, making it suitable for circuits that experience high voltage transients.
  • Temperature Resilience: It operates reliably over a wide temperature range, ensuring stable performance under varying environmental conditions.

Applications

The UH840 diode is versatile and can be used in numerous applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Motor controllers
  • Snubber circuits
  • Automotive charging systems
  • DC-DC converters

Product Specifications

The UH840 diode comes in a standard package and is characterized by the following specifications:

  • Reverse Voltage: Up to 400V
  • Forward Current: 8A
  • Recovery Time: Ultra-fast
  • Operating Junction Temperature: -55°C to +150°C

ON Semiconductor's commitment to quality ensures that the UH840 diode meets the stringent requirements of modern electronic applications. Its combination of speed, efficiency, and thermal performance makes it an excellent choice for designers looking to optimize their power circuitry. Whether you're working on a power supply for industrial equipment or a sophisticated automotive system, the UH840 diode from ON Semiconductor is engineered to deliver reliable and efficient performance.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess