Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, Flyback
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency 500kHz
Duty Cycle (Maximum) 48%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number UC384*B
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1275992-UC3845BD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3845BD CAD Model

Description

ON Semiconductor UC3845BD High-Performance Current Mode PWM Controller

The UC3845BD is a highly versatile and robust current mode pulse width modulation (PWM) controller developed by ON Semiconductor, a leading name in energy-efficient innovations. This integrated circuit is specifically designed to cater to the demanding requirements of various power supply applications, including switched-mode power supplies (SMPS), DC-DC converters, and battery chargers.

With its wide input voltage range, the UC3845BD offers excellent flexibility, making it suitable for applications that require a broad range of input voltages. The device operates with a supply voltage up to 30V, ensuring reliable performance even under fluctuating power conditions. Its high-frequency operation of up to 500kHz enables the use of smaller, more efficient transformers and filter components, which can contribute to a reduction in overall system size and cost.

The UC3845BD's current mode control provides superior response to load transients and excellent loop stability. This feature simplifies the design of complex power supply systems by reducing the number of external components required for compensation. Additionally, the current mode architecture enhances the protection of the power supply by inherently limiting the peak current in the switch during overcurrent conditions.

One of the key attributes of the UC3845BD is its under-voltage lockout (UVLO) with hysteresis. This protects the circuit by ensuring that the device only operates when the supply voltage is within an acceptable range, preventing malfunctions caused by low voltage conditions. The UVLO feature also contributes to the safe startup and shutdown of the power supply.

The UC3845BD is equipped with a range of features designed to increase system reliability, including automatic feed-forward compensation, a pulse-by-pulse current limiting mechanism, and a latch for single pulse metering. These features, combined with its high performance and versatility, make the UC3845BD an ideal choice for designers seeking a reliable PWM controller for their power management solutions.

Furthermore, the UC3845BD comes in a compact 14-pin SOIC package, which is suitable for space-constrained applications. Its lead-free and RoHS-compliant construction aligns with global environmental standards, making it a sustainable choice for eco-conscious designs.

You May Also Be Interested in

Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10DFN
Need more? Email Us
ECAD model for ISL6545AIRZ
Richtek USA Inc.
IC REG CTRLR BUCK 8SOP / Driver 2-OUT High and Low Side Inv/Non-Inv 8-Pin SOP
Need more? Email Us
ECAD model for RT9618AGS
Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10DFN
Lowest to $1.0690
ECAD model for ISL6545CRZ
Texas Instruments
IC REG CTRLR BUCK 32WQFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $19.3888
ECAD model for LM5119QPSQ/NOPB
Renesas Electronics America
Multi-Purpose Precision Multi-Phase PWM Controller With Optional Active Voltage Positioning | IC REG CTRLR BUCK 20QFN
Need more? Email Us
ECAD model for ISL6558CRZ
ON Semiconductor
HIGH PERFORMANCE ZERO VOLTAGE SWITCH RESONANT MODE CONTROLLERS | IC REG CTRLR FLYBACK 16SOIC
Need more? Email Us
ECAD model for MC34067DW
ON Semiconductor
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR BOOST/FLYBACK 8SOIC
Lowest to $0.6011
ECAD model for UC3845BD1
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR PWM CM 14-SOIC
Lowest to $0.6598
ECAD model for UC3842BVDR2
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526ACBZ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2205 $50.7150
555+ $0.1809 $100.3995
860+ $0.1753 $150.7580
1,180+ $0.1696 $200.1280
1,525+ $0.1640 $250.1000
2,045+ $0.1470 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 44,500 pieces
MOQ: 230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention