EN
  • EN
  • DE

TVS5501V10MUT5G

Part No TVS5501V10MUT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 10VWM 20VC 2UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 40 Weeks
Features 20V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-UDFN
Case / Package 2-UDFN (1.6x1)
Family Name TVS5501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901550-TVS5501V10MUT5G
Ultra Librarian 3D Model Ultra Librarian TVS5501V10MUT5G CAD Model

Description

ON Semiconductor TVS5501V10MUT5G Product Overview

The TVS5501V10MUT5G is a robust transient voltage suppressor (TVS) diode from ON Semiconductor, designed to protect sensitive electronic components from voltage spikes and surges. This TVS diode is an essential component for modern electronics, providing reliable protection against overvoltage transient phenomena such as Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and lightning-induced surges.

Key Features of TVS5501V10MUT5G

  • Stand-off Voltage: The TVS5501V10MUT5G offers a stand-off voltage of 5.5V, making it suitable for a wide range of applications that require voltage regulation and protection.
  • Peak Pulse Power: It is capable of handling peak pulse power dissipation of 10 Watts for an 8/20μs waveform, ensuring protection against high energy transients.
  • Low Clamping Voltage: The device features a low clamping voltage, which is crucial for protecting sensitive circuits by limiting the voltage to a safe level during transient events.
  • Low Leakage Current: With a low leakage current, this device ensures minimal power loss when the system is in standby mode, making it energy efficient.
  • Compact Package: The TVS5501V10MUT5G comes in a small, leadless SOD-723 package, which is ideal for space-constrained applications.
  • RoHS Compliant: This product complies with the RoHS directive, which means it is free from hazardous substances, making it environmentally friendly and suitable for use in various global markets.

Applications

The TVS5501V10MUT5G is designed for use in a variety of applications that require transient voltage protection. These include:

  • Portable Electronics
  • Data Lines
  • Power Supply Lines
  • Sensor Protection
  • Industrial Controls
  • Consumer Electronics

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability. The TVS5501V10MUT5G is no exception, offering exceptional performance and protection for electronic systems. Its fast response time and robust design ensure that it can handle even the most demanding transient voltage conditions, keeping your electronics safe and operational.

With its combination of features, the TVS5501V10MUT5G from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess