ON Semiconductor TVC4C010-1 Transient Voltage Suppressor
The ON Semiconductor TVC4C010-1 is a high-performance transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is part of ON Semiconductor's acclaimed transient voltage suppression portfolio, providing reliable and efficient protection against overvoltage events.
The TVC4C010-1 is characterized by its bidirectional clamping feature, which ensures protection for both positive and negative voltage transients. It has a stand-off voltage rating of 10V, making it suitable for a wide range of applications where this level of protection is required. The device can handle peak pulse power of 400 Watts for 10/1000μs waveforms, which means it can withstand significant power surges without compromising its protective capabilities.
With its fast response time, the TVC4C010-1 is capable of reacting almost instantaneously to transient events, thus safeguarding connected components from potential damage. The TVS diode is packaged in a compact, surface-mount SMC package, which is ideal for high-density circuit board designs where space is at a premium.
The TVC4C010-1 is also RoHS compliant, meaning it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment. This compliance ensures that the product is environmentally friendly and suitable for use in a variety of markets, including consumer electronics, automotive, industrial, and telecommunications.
ON Semiconductor's commitment to quality is evident in the TVC4C010-1, which is designed to meet or exceed the rigorous standards of the industry. The device's performance is backed by ON Semiconductor's reputation for reliability and excellence in semiconductor manufacturing.
In summary, the ON Semiconductor TVC4C010-1 is a versatile and reliable choice for protecting sensitive circuits from voltage transients. Its fast response time, high power handling, and compact form factor make it an essential component for designers looking to enhance the durability and longevity of their electronic systems.