The TSM185PW-F from ON Semiconductor is a high-performance, power MOSFET designed to deliver efficient power management and conversion for a broad range of applications. This device is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their reliability and innovative technology.
Key Features
- Low RDS(on): The TSM185PW-F boasts a low on-resistance, which translates to reduced conduction losses and improved efficiency in power conversion applications.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for high-frequency power supplies and converters, minimizing switching losses and enhancing overall system responsiveness.
- Thermal Performance: With an excellent thermal design, the TSM185PW-F ensures stability and reliability even under high-temperature operating conditions, extending the lifespan of the product and the systems it is used in.
- Robust Package: Encased in a TO-220 package, the device offers a balance between thermal performance and compactness, making it suitable for space-constrained applications without compromising on thermal management.
Applications
The versatile nature of the TSM185PW-F allows it to be used in a wide array of applications, including:
- DC-DC Converters
- Power Supplies for Computer Systems
- Motor Drives
- LED Lighting Solutions
- Automotive Electronics
- Telecommunication Equipment
Technical Specifications
The TSM185PW-F features a drain-source voltage (VDSS) of up to 60V, which allows it to handle significant power levels. The continuous drain current (ID) is rated at 80A, ensuring that the device can support high current applications. Additionally, the device's gate charge (Qg) is optimized for efficient gate drive performance.
Conclusion
ON Semiconductor's TSM185PW-F power MOSFET is an excellent choice for designers looking for a robust, efficient, and reliable component for their power management needs. With its high-speed switching capabilities, low on-resistance, and strong thermal performance, this MOSFET is sure to enhance the performance and efficiency of a wide range of electronic systems.