EN
  • EN
  • DE

TLV431BLPRA

Part No TLV431BLPRA
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description Low Voltage Precision Adjustable Shunt Regulator | IC VREF SHUNT ADJ TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 16V
Output Current 20mA
Tolerance ±0.5%
Current - Cathode 80μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number TLV431
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1270471-TLV431BLPRA
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV431BLPRA CAD Model

Description

ON Semiconductor's TLV431BLPRA Adjustable Precision Shunt Regulator

The TLV431BLPRA is a high-quality adjustable precision shunt regulator designed by ON Semiconductor, a renowned leader in the semiconductor industry. This versatile component is ideal for a wide range of applications, including power supplies, battery chargers, and voltage monitoring systems. Its precision voltage reference and low threshold voltage make it suitable for both consumer and industrial products.

The TLV431BLPRA boasts an adjustable output voltage range from 1.24V to 16V, which allows for customization in various circuit designs. This flexibility ensures that it can be tailored to meet specific design requirements. The device operates with a minimal cathode current, making it an energy-efficient option for low-power applications. Moreover, the low dynamic output impedance enhances its performance stability over a wide range of operating conditions.

One of the key features of the TLV431BLPRA is its tight voltage tolerance. With an impressive accuracy of ±0.5% at 25°C, this shunt regulator ensures reliable and consistent performance. This precision is maintained over the entire operating temperature range of -40°C to +85°C, making it a robust choice for systems exposed to fluctuating environmental conditions.

The package type for the TLV431BLPRA is the PRA SOT-89, which is known for its compact footprint and excellent power dissipation characteristics. This small form factor makes it an excellent choice for space-constrained applications without compromising on power handling capabilities. The device also features fast turn-on response, which is critical for applications requiring quick power-up sequences.

Safety and reliability are paramount for ON Semiconductor products, and the TLV431BLPRA is no exception. It incorporates overtemperature and overcurrent protection features that safeguard the device and the systems it is used in from potential damage caused by extreme conditions.

In summary, the TLV431BLPRA from ON Semiconductor is a high-performance, adjustable precision shunt regulator that offers a blend of flexibility, accuracy, and reliability. It is a suitable choice for designers looking to integrate a dependable voltage reference solution into their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4210 $58.9400
335+ $0.3455 $115.7425
520+ $0.3347 $174.0440
715+ $0.3239 $231.5885
925+ $0.3132 $289.7100
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess