EN
  • EN
  • DE

TL431ACDG

Part No TL431ACDG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description PROGRAMMABLE PRECISION REFERENCES | IC VREF SHUNT ADJ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TL431
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1268308-TL431ACDG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431ACDG CAD Model

Description

ON Semiconductor TL431ACDG Precision Programmable Reference

The TL431ACDG from ON Semiconductor is a versatile and precision programmable voltage reference with an impressive range of applications. This highly stable, adjustable shunt regulator can be used in a variety of power supply and voltage regulation scenarios, making it an essential component for designers looking for a reliable and flexible solution.

With a nominal voltage reference of 2.5 volts, the TL431ACDG offers an output voltage that can be set to any value between 2.5 V and 36 V with the use of two external resistors. This allows for a high degree of customization and precision in a wide array of electronic circuits. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance in a broad range of environmental conditions.

The TL431ACDG comes in a compact surface-mount package, specifically the SOIC-8 package, which is ideal for space-constrained applications. ON Semiconductor has designed this product to have a typical output impedance of 0.2 ohms, a feature that contributes to its stable operation over the full range of operating temperatures and currents.

One of the key features of the TL431ACDG is its low output noise, which makes it suitable for precision applications such as analog-to-digital converters, digital-to-analog converters, and mixed analog/digital circuits where noise can significantly affect performance. Moreover, the device boasts a sharp turn-on characteristic, making it an excellent replacement for Zener diodes in many applications where improved output voltage precision is required.

With a guaranteed stability over applicable automotive, commercial, and military temperature ranges, the TL431ACDG is also a solid choice for more demanding applications. Its performance is further enhanced by its fast turn-on response and low dynamic output impedance, which ensure that the voltage reference responds quickly and effectively to changes in load conditions or input voltages.

In summary, the TL431ACDG from ON Semiconductor is a highly reliable and precise adjustable shunt regulator that offers designers a versatile solution for their voltage reference needs. Its ability to operate over a wide range of temperatures, coupled with its low noise and high stability, makes it an excellent choice for a multitude of applications in the electronics industry.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4074 $50.9250
300+ $0.3343 $100.2900
465+ $0.3238 $150.5670
640+ $0.3134 $200.5760
830+ $0.3029 $251.4070
1,105+ $0.2716 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess