Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series SS
Base Product Number SS-01
Other Names SS01D12
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 1233593-SS-01D-12
Ultra Librarian 3D Model Ultra Librarian SS-01D-12 CAD Model

Description

The Omron Electronics Inc-EMC Div SS series limit switch is a circuit switch with no switch function specified.

    You May Also Be Interested in

    Panasonic
    SWITCH SNAP ACTION SPDT 2A 125V
    Need more? Email Us
    ECAD model for ABS1412509
    Omron
    SWITCH SNP ACT SPST-NO 0.1A 125V
    Need more? Email Us
    ECAD model for D2HW-BR213MR
    Honeywell
    SWITCH SNAP ACTION SPDT 5A 240V / Switch SPDT Chassis Mount
    Need more? Email Us
    ECAD model for 914CE1-3A
    Omron
    SWITCH SNAP ACT SPST-NO 15A 250V
    Need more? Email Us
    ECAD model for V-151-3A5
    Honeywell
    SWITCH SNAP ACT SPDTX2 15A 125V
    Need more? Email Us
    ECAD model for 4AC54
    Honeywell
    SWITCH SNAP ACTION SPDT 5A 250V
    Need more? Email Us
    ECAD model for 311SM5-T
    Omron
    SWITCH SNAP ACTION SPDT 10A 250V
    Need more? Email Us
    ECAD model for V-10G5-1C5-K
    Honeywell
    SWITCH SNAP ACTION SPDT 10A 125V
    Lowest to $23.9011
    ECAD model for 1DM21
    Honeywell
    SWITCH SNAP ACTION SPDT 15A 125V
    Need more? Email Us
    ECAD model for V7-1C18E9-022

    Top Sellers

    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0362
    ECAD model for BAS516
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.9576
    ECAD model for BMM150
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0260
    ECAD model for FT4232HL-REEL
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $6.0306
    ECAD model for FT234XD-R
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6162
    ECAD model for PE4312C-Z
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $6.8749
    ECAD model for ULN2803ADWR
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $31.3588
    ECAD model for PI3740-00-LGIZ
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $4.7879
    ECAD model for EPM3128ATC100-10N
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.0657
    ECAD model for FT230XQ-R
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.8086
    ECAD model for AR8033-AL1A
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $4.1008
    ECAD model for BMI160
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1044
    ECAD model for 74HC595D,118
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $6.7060
    ECAD model for FT232RL-REEL
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0260
    ECAD model for FT4232HL
    Texas Instruments
    Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
    Lowest to $1.6886
    ECAD model for TPS82130SILR
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    Categories

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention