EN
  • EN
  • DE

TIP115G

Part No TIP115G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Plastic Medium-Power Complementary Silicon Transistors | TRANS PNP DARL 60V 2A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 2.5V at 8mA, 2A
Current - Collector Cutoff (Maximum) 2mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 1A, 4V
Maximum Power 2W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number TIP11*
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1267399-TIP115G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP115G CAD Model

Description

The TIP115G from ON Semiconductor is a PNP Darlington transistor that offers a blend of high voltage and high current performance, making it suitable for a variety of power amplification and switching applications. Designed for general-purpose amplification and low-speed switching, this device is a reliable choice for designers and engineers looking to harness the benefits of Darlington pair transistors.

Key Features

  • High Voltage Capability: The TIP115G is capable of handling collector-emitter voltages up to 60V, making it an excellent choice for circuits that require a higher voltage range.
  • High Current Performance: With a continuous collector current rating of up to 2A, this transistor can manage significant current loads, which is essential for power-driving applications.
  • High DC Current Gain: Featuring a high DC current gain (hFE) of 1000 (minimum) at 3V and 500mA, the TIP115G can amplify weak input signals into strong outputs, a characteristic desirable in audio amplification and signal processing.
  • Monolithic Construction: The Darlington configuration within a single package enhances the overall reliability and performance of the device.
  • Supplementary Compliance: The TIP115G is complemented by the TIP110/TIP111/TIP112 series of NPN counterparts, allowing for flexibility in designing complementary PNP-NPN circuits.

Applications

The TIP115G is versatile and can be used in a wide range of applications, including:

  • Power regulators
  • Stepper motor drivers
  • LED drivers
  • Relay drivers
  • Audio amplifiers

Package and Quality

Housed in a TO-220 package, the TIP115G ensures efficient thermal management and is designed for through-hole mounting, which simplifies assembly in various circuit configurations. ON Semiconductor is committed to high standards of quality and reliability, and the TIP115G is no exception, meeting stringent industry requirements for performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess