EN
  • EN
  • DE

SZNUP2115LT1G

Part No SZNUP2115LT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24VWM 50VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 47 Weeks
Features 50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SZNUP2115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898833-SZNUP2115LT1G
Ultra Librarian 3D Model Ultra Librarian SZNUP2115LT1G CAD Model

Description

ON Semiconductor SZNUP2115LT1G - ESD Protection Diode

The SZNUP2115LT1G is a state-of-the-art ESD protection diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is engineered to protect sensitive electronic components from electrostatic discharge (ESD) events, which can cause immediate or latent damage to electronic circuits. The SZNUP2115LT1G is an essential component for modern electronic devices that require robust protection against the harmful effects of ESD.

Key Features

  • Bi-directional ESD protection: The SZNUP2115LT1G offers bi-directional ESD protection, making it suitable for protecting lines where the signal polarity can reverse.
  • Low clamping voltage: With a low clamping voltage, this diode ensures that the energy from an ESD event is quickly and effectively shunted away from the protected component, minimizing the risk of damage.
  • Low leakage current: The device boasts an ultra-low leakage current, which is critical for maintaining the energy efficiency of the overall system and preventing unnecessary power dissipation.
  • Fast response time: The diode's fast response time ensures that it reacts almost instantaneously to ESD events, providing immediate protection to sensitive circuits.
  • SC−88 package: The SZNUP2115LT1G is available in a small, leadless SC−88 package, which is ideal for space-constrained applications.
  • Automotive qualification: This diode is qualified for automotive applications, meeting stringent industry standards for reliability and performance under harsh conditions.

Applications

The SZNUP2115LT1G is versatile and can be used in a wide range of applications, including:

  • Portable electronics such as smartphones, tablets, and laptops
  • Automotive electronics, including infotainment systems and control units
  • Industrial controls and automation systems
  • Consumer electronics, such as digital cameras and audio devices
  • Medical devices with sensitive electronic instrumentation

With its robust design and reliable performance, the SZNUP2115LT1G from ON Semiconductor is an excellent choice for designers looking to enhance the ESD protection of their electronic products. By integrating this diode into their designs, manufacturers can improve product durability and reduce the risk of costly warranty repairs or recalls due to ESD-related failures.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1321 $50.9445
110+ $0.9289 $102.1790
170+ $0.8999 $152.9830
230+ $0.8709 $200.3070
300+ $0.8418 $252.5400
400+ $0.7548 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,741 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess