EN
  • EN
  • DE

SZNUP1128HT1G

Part No SZNUP1128HT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 26.5VWM 55VC SOD323  /  55V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26.5V (Max)
Voltage - Breakdown (Min) 27.5V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 165W
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 11pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number NUP1128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-SZNUP1128HT1GCT,488-SZNUP1128HT1GDKR,488-SZNUP1128HT1GTR,SZNUP1128HT1G-ND
Standard Package 3,000
Win Source Part Number 970323-SZNUP1128HT1G
Ultra Librarian 3D Model Ultra Librarian SZNUP1128HT1G CAD Model

Description

ON Semiconductor SZNUP1128HT1G - High Performance Zener Diode

The ON Semiconductor SZNUP1128HT1G is a cutting-edge Zener diode designed to provide superior voltage regulation with high precision and durability. This product is a testament to ON Semiconductor's commitment to delivering high-quality components that meet the demanding needs of modern electronic applications. Its robust design ensures that it can withstand challenging conditions while maintaining its performance.

Key Features

  • Optimized Voltage Regulation: The SZNUP1128HT1G offers excellent voltage stability, making it an ideal choice for precise voltage clamping applications. With its sharp breakdown characteristics, it ensures reliable operation at the specified voltage level.
  • High Power Dissipation: This Zener diode is capable of dissipating up to 1W of power, which allows it to handle significant energy levels, making it suitable for a variety of power management applications.
  • Surface Mount Package: The device comes in a compact SOD-123 surface mount package, which allows for efficient use of PCB space and is well-suited for automated assembly processes.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -55°C to +150°C, which ensures reliable performance under extreme environmental conditions.
  • Lead-Free and RoHS Compliant: The SZNUP1128HT1G is designed to meet current environmental standards, being lead-free and RoHS compliant, making it an eco-friendly choice for manufacturers looking to reduce their ecological footprint.

Applications

The versatility of the SZNUP1128HT1G makes it suitable for a wide array of applications, including:

  • Power supply regulation
  • Over-voltage protection circuits
  • Consumer electronics voltage stabilization
  • Automotive electronics
  • Industrial control systems

Whether you're designing a sophisticated industrial control system or a simple consumer electronic device, the ON Semiconductor SZNUP1128HT1G Zener diode offers the performance and reliability needed to maintain precise voltage control. Its small footprint, high power dissipation, and environmental compliance make it a smart and sustainable choice for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0838 $50.2800
1,280+ $0.0784 $100.3520
1,985+ $0.0757 $150.2645
2,845+ $0.0703 $200.0035
3,700+ $0.0676 $250.1200
4,625+ $0.0649 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,315 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess