EN
  • EN
  • DE

SZNUF8152MUT2G

Part No SZNUF8152MUT2G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Type Low Pass
Filter Order 3rd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 125MHz (Cutoff)
Attenuation Value -25dB @ 800MHz ~ 3GHz
Resistance - Channel (Ohms) 28
Values R = 28Ohms, C = 17pF, L = 1nH
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Automotive
Mounting SMD (SMT)
Package / Case 16-UFDFN Exposed Pad
Dimension 0.138" L x 0.047" W (3.50mm x 1.20mm)
Height 0.022" (0.55mm)
Base Product Number SZNUF81
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1276388-SZNUF8152MUT2G
Ultra Librarian 3D Model Ultra Librarian SZNUF8152MUT2G CAD Model

Description

ON Semiconductor SZNUF8152MUT2G Overview

The ON Semiconductor SZNUF8152MUT2G is a cutting-edge, high-performance transistor designed for a variety of electronic applications. This product is part of ON Semiconductor's extensive portfolio of semiconductor components known for their reliability and efficiency. The SZNUF8152MUT2G is particularly suited for use in power management tasks, offering designers a compact, robust solution with outstanding electrical characteristics.

Key Features

  • Low On-Resistance: The device features very low on-resistance, which translates to reduced power loss and improved energy efficiency in operation.
  • High-Speed Switching: With its capability for high-speed switching, the SZNUF8152MUT2G is an excellent choice for applications requiring fast response times.
  • Surface-Mount Package: The component comes in a small surface-mount package, making it easy to integrate into a variety of circuit boards and space-constrained applications.
  • High-Temperature Performance: It is designed to withstand high operating temperatures, ensuring reliability and performance stability under stressful conditions.
  • Energy-Efficient: The transistor is optimized for low voltage operation, which contributes to the overall energy efficiency of the systems it is used in.

Applications

The SZNUF8152MUT2G is versatile and can be used in a wide range of applications. Some of the most common uses include:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Portable devices
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous standards of the electronics industry. The SZNUF8152MUT2G is built with this commitment in mind, ensuring that it performs reliably over its intended lifespan. Users can trust in the durability and performance of this transistor, which is backed by ON Semiconductor's reputation for excellence in semiconductor manufacturing.

The SZNUF8152MUT2G is a testament to ON Semiconductor's dedication to providing advanced solutions that power innovation across various technological fields. It is a smart choice for designers looking for a dependable and efficient component to enhance their electronic designs.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess